EN
  • EN
  • DE

PIC18LF24K22-I/SS

Part No PIC18LF24K22-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SSOP / PIC series Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 19x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18LF24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18LF24K22ISS
Standard Package 47
Win Source Part Number 1085108-PIC18LF24K22-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18LF24K22-I/SS CAD Model

Description

Microchip Technology PIC18LF24K22-I/SS Microcontroller

The PIC18LF24K22-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for power-efficient and versatile embedded applications. This MCU is part of the popular PIC18 series, known for its robust architecture, rich feature set, and ease of use. It operates at a voltage range of 1.8V to 3.6V, making it ideal for battery-operated or power-sensitive devices.

Key Features:

  • Core: The PIC18LF24K22-I/SS is built on a high-performance 8-bit PIC18 core with an enhanced RISC architecture, providing a perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 16KB of flash memory, 768 bytes of EEPROM, and 1536 bytes of RAM, allowing for efficient storage of application code and data.
  • I/O Ports: The device includes 25 general-purpose I/O pins, which are highly configurable and support interrupt-on-change, providing flexibility for various peripheral interfaces.
  • Communication Peripherals: A range of communication options is available with this MCU, including USART, SPI, and I2C modules, enabling easy connectivity with other devices and sensors.
  • Analog Features: The microcontroller offers a 12-bit Analog-to-Digital Converter (ADC) with up to 14 channels, as well as two comparators, enabling precise analog signal measurement and comparison.
  • Timers and PWM: Multiple timers, including four 16-bit timers and one 8-bit timer, along with PWM modules, provide extensive timing and control capabilities for a variety of applications.
  • Power-Saving Modes: It supports several power-saving modes like Idle and Sleep, which help to minimize power consumption during periods of low activity.

Package and Temperature Range:

The PIC18LF24K22-I/SS comes in a 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environmental conditions.

Applications:

This microcontroller is an excellent choice for a wide array of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its rich set of features and low power consumption make it particularly well-suited for portable and power-sensitive applications.

With its advanced features and flexible interfacing capabilities, the PIC18LF24K22-I/SS from Microchip Technology is a versatile and efficient solution for your embedded design projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9352 $53.4168
21+ $4.8699 $102.2679
32+ $4.7177 $150.9664
44+ $4.5655 $200.8820
57+ $4.4134 $251.5638
76+ $3.9568 $300.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess