EN
  • EN
  • DE

PIC18LF2221-I/ML

Part No PIC18LF2221-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196626-PIC18LF2221-I/ML
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC18LF2221-I/ML CAD Model

Description

Microchip Technology PIC18LF2221-I/ML Microcontroller

The PIC18LF2221-I/ML from Microchip Technology is a robust, low-power, high-performance microcontroller that offers a versatile range of features suitable for a wide array of applications. This microcontroller is part of the popular PIC18 family, known for its enhanced flash microcontrollers with 8-bit architecture and an extended instruction set for increased flexibility.

The PIC18LF2221-I/ML operates at a voltage range of 2.0V to 5.5V, making it ideal for battery-operated and power-sensitive applications. The device comes in a compact 28-pin QFN (Quad Flat No-leads) package, designed to occupy minimal space on a PCB while providing ample I/O options for interfacing with peripherals and other circuit components.

At the heart of this microcontroller is a powerful 8-bit CPU with an integrated 10-bit analog-to-digital converter (ADC), which provides up to 13 channels of input. This feature enables the device to convert analog signals into digital data for processing, making it perfect for sensor interfacing and data acquisition tasks. The PIC18LF2221-I/ML also boasts 256 bytes of EEPROM, 256 bytes of RAM, and 16KB of flash memory, providing sufficient space for storing code and data.

Connectivity is a strong suit of the PIC18LF2221-I/ML, with serial communication interfaces such as SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) for easy connection to other microcontrollers, sensors, and external memory. It also supports USART (Universal Synchronous Asynchronous Receiver Transmitter), which allows for serial communication with other devices over RS-232, RS-485, or similar standards.

Additional features of this microcontroller include an onboard programmable low-voltage detection module, which helps prevent system crashes in low-power conditions, and a power-saving sleep mode. With its extended temperature range, the PIC18LF2221-I/ML is designed to perform reliably in harsh environments, making it an excellent choice for industrial, automotive, and consumer applications.

Whether you're developing a complex control system or a simple DIY project, the PIC18LF2221-I/ML offers a perfect blend of power, performance, and flexibility to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess