EN
  • EN
  • DE

PIC18LF14K22T-I/SO

Part No PIC18LF14K22T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Part Number Series PIC18LF14K22
Manufacturer Pack Quantity 1,600
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801547-PIC18LF14K22T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18LF14K22T-I/SO CAD Model

Description

Microchip Technology PIC18LF14K22T-I/SO Microcontroller

The PIC18LF14K22T-I/SO from Microchip Technology is a high-performance microcontroller designed to offer a balance between power efficiency and computational capability. This microcontroller is part of the PIC18F family, which is renowned for its enhanced features, including a wide range of integrated peripherals and a robust architecture that can handle complex tasks in various applications.

Encased in a compact SOIC-14 package, the PIC18LF14K22T-I/SO operates with an enhanced mid-range 8-bit architecture. The device features a 16 MHz precision internal oscillator, which eliminates the need for an external crystal, thus reducing the overall component count and system cost. With a wide operating voltage range of 1.8V to 5.5V, this microcontroller is well-suited for battery-operated and low-power applications.

One of the key attributes of the PIC18LF14K22T-I/SO is its 16 KB flash memory, which provides ample space for application code. Additionally, it boasts 768 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retention across power cycles. The device also supports up to 10 MIPS (Million Instructions Per Second) performance, allowing for efficient processing of tasks without significant power consumption.

This microcontroller includes a variety of integrated peripherals that enhance its functionality. It features an onboard 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enabling the microcontroller to interface with analog sensors and devices. It also includes two comparators, a Capture/Compare/PWM (CCP) module, and two Enhanced Capture/Compare/PWM (ECCP) modules, making it ideal for control systems and applications requiring precise timing and PWM outputs.

For communication, the PIC18LF14K22T-I/SO supports various serial communication protocols, including I2C, SPI, and EUSART, which allow for easy interfacing with other microcontrollers, sensors, and peripheral devices. Its robust interrupt system and programmable internal and external oscillator options provide developers with the flexibility to optimize the device for specific application requirements.

In conclusion, the PIC18LF14K22T-I/SO from Microchip Technology is a versatile and powerful microcontroller that is well-equipped to handle a wide array of embedded system applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,200 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess