EN
  • EN
  • DE

PIC18F86J72T-I/PT

Part No PIC18F86J72T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 80-Pin, High-Performance Microcontrollers with Dual Channel AFE, LCD Driver and nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18J
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O 51
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2 V ~ 3.6 V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1238313-PIC18F86J72T-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC18F86J72
Introduction Date June 18, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F86J72T-I/PT CAD Model

Description

Microchip Technology PIC18F86J72T-I/PT Microcontroller

The Microchip Technology PIC18F86J72T-I/PT is a high-performance microcontroller designed for advanced applications that require robust operation, versatility, and efficiency. This powerful MCU is part of the PIC18 family, which is well-known for its enhanced features, including a rich set of peripherals and low power consumption, making it an ideal choice for a wide range of embedded systems.

At the heart of the PIC18F86J72T-I/PT is a high-speed Enhanced Flash microcontroller with nanoWatt XLP technology, ensuring energy efficiency without compromising performance. The device operates at a maximum frequency of 64 MHz, providing ample processing power for complex tasks and real-time processing requirements.

This microcontroller comes in a 64-TQFP package and features 64 KB of flash memory, which is ample space for application code storage. It also offers 3,904 bytes of RAM for data storage and manipulation. The device includes an array of built-in peripherals, such as an 8x8 hardware multiply, which facilitates faster mathematical operations, and an Enhanced Capture/Compare/PWM (ECCP) module for advanced control applications.

The PIC18F86J72T-I/PT is equipped with a 10-bit, 24-channel Analog-to-Digital Converter (ADC), allowing it to interface with analog sensors and convert their signals to digital values for processing. This makes it an excellent choice for sensor-based applications in the industrial, automotive, and consumer electronics sectors.

Connectivity is another strong point of this microcontroller. It features various communication interfaces including SPI, I2C, and UART modules, enabling it to communicate with other ICs, sensors, and external peripherals. Additionally, it supports USB connectivity, which is essential for modern applications that require interfacing with computers and other USB-enabled devices.

Designed for reliability, the PIC18F86J72T-I/PT operates within an extended temperature range of -40°C to 85°C, making it suitable for use in harsh environments. Its robust design and comprehensive feature set ensure that developers can use this microcontroller to build sophisticated systems in applications ranging from home automation to industrial control systems.

Overall, the Microchip Technology PIC18F86J72T-I/PT microcontroller offers a balance of power, flexibility, and efficiency, making it a top choice for engineers and developers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess