EN
  • EN
  • DE

PIC18F86J55-I/PT

Part No PIC18F86J55-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 80TQFP / PIC series Microcontroller IC 8-Bit 48MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18J
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 65
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F86J55
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 119
Win Source Part Number 1085099-PIC18F86J55-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F86J55-I/PT CAD Model

Description

Microchip Technology PIC18F86J55-I/PT Microcontroller

The Microchip Technology PIC18F86J55-I/PT is a high-performance microcontroller designed for advanced embedded systems. This device is a part of the PIC18F family, renowned for their robust architecture, rich feature set, and versatility in handling a wide range of applications. The PIC18F86J55-I/PT is an ideal choice for developers looking to create sophisticated projects that require a balance of power efficiency and processing capability.

Key Features

  • Core: The microcontroller is built around a high-performance PIC18 core with an operating speed of up to 48 MHz, capable of executing instructions efficiently and effectively.
  • Memory: It comes with 64 KB of flash program memory, 3936 bytes of RAM, and 1024 bytes of EEPROM, providing ample space for complex applications and data storage.
  • Digital Communication: Integrated with multiple communication peripherals, including 1 x MSSP (SPI/I2C), 2 x EUSART, allowing for versatile connectivity options.
  • USB Interface: Features a full-speed USB 2.0 compliant interface with a 12 Mbit/s data rate, enabling connectivity with computers and other USB devices.
  • I/O Ports: Boasts 35 I/O pins, which are highly configurable to suit a wide variety of input and output requirements.
  • 10-bit ADC: Includes an onboard 10-bit Analog-to-Digital Converter with up to 12 channels, making it suitable for interfacing with analog sensors and devices.
  • Timers: Equipped with multiple timers, including four 16-bit timers and one 8-bit timer, providing precise timing and measurement capabilities.
  • Operating Voltage: Operates within a range of 2.0V to 3.6V, ensuring low power consumption for battery-powered and portable applications.
  • Temperature Range: Designed to function within the industrial temperature range of -40°C to 85°C, making it reliable in extreme conditions.
  • Package: Available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and saves PCB space.

The PIC18F86J55-I/PT is a versatile microcontroller that integrates a rich set of peripherals and a robust instruction set to handle complex tasks. Whether it's for industrial controls, consumer electronics, or IoT devices, this microcontroller offers the performance and features necessary to drive innovation and efficiency in your embedded systems.

With its comprehensive feature set and Microchip's reputation for reliability, the PIC18F86J55-I/PT is a top choice for designers and engineers who demand the best in their microcontroller-based applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3728 $51.8640
12+ $8.5111 $102.1332
19+ $8.2451 $156.6569
26+ $7.9791 $207.4566
33+ $7.7132 $254.5356
44+ $6.9152 $304.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess