EN
  • EN
  • DE

PIC18F85K90T-I/PT

Part No PIC18F85K90T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379471-PIC18F85K90T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F85K90T-I/PT CAD Model

Description

Microchip Technology's PIC18F85K90T-I/PT Microcontroller

The PIC18F85K90T-I/PT is a high-performance microcontroller unit (MCU) from the reputable Microchip Technology, designed to cater to a wide array of applications, ranging from automotive systems to industrial automation and consumer electronics. This robust 8-bit MCU is based on Microchip's advanced PIC18 architecture and is packed with features that make it a versatile choice for designers and engineers.

Key Features:

  • Enhanced Flash Memory: The device comes with 32KB of programmable flash memory, providing ample space for complex applications and the flexibility for future firmware updates.
  • High Performance: With a maximum CPU speed of 64MHz, this MCU offers swift processing capabilities, ensuring efficient operation in time-sensitive tasks.
  • Robust I/O Options: It boasts up to 54 programmable input/output pins, allowing for extensive interfacing with sensors, actuators, and other peripherals.
  • Analog Features: The MCU includes a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, enabling precise measurement of analog signals.
  • Communication Peripherals: Integrated communication modules include EUSART, SPI, and I2C, facilitating easy data exchange with other devices and systems.
  • Advanced Timer Modules: It features multiple timers, including 8-bit and 16-bit timers, as well as PWM modules, suitable for precise timing and control applications.
  • Extended Temperature Range: The device operates over an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh environments.
  • Low Power Consumption: It supports multiple power-managing modes for energy efficiency, which is critical for battery-operated and power-sensitive applications.

Package and Quality:

The PIC18F85K90T-I/PT is available in a 64-TQFP (Thin Quad Flat Pack) package, which is both space-saving and suitable for surface-mount technology (SMT). This packaging allows for a compact design footprint while offering excellent thermal performance. Microchip Technology is known for its commitment to quality, and this MCU is no exception, being manufactured under strict quality control standards to ensure high reliability and performance.

Applications:

With its rich set of features, the PIC18F85K90T-I/PT is ideally suited for a variety of applications, including automotive electronics, home automation systems, industrial control systems, and smart sensors. Its versatility also makes it an excellent choice for educational purposes and DIY projects where flexibility and power are required.

Overall, the PIC18F85K90T-I/PT is a testament to Microchip Technology's dedication to providing advanced microcontroller solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8508 $119.4032
6+ $28.9180 $173.5080
8+ $27.9851 $223.8808
10+ $27.0523 $270.5230
13+ $24.2538 $315.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess