EN
  • EN
  • DE

MAX6315US25D2+T

Part No MAX6315US25D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.5V 1V to 5.5V 4-Pin(3+Tab) SOT-143 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-143
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Power Dissipation 320 mW
Max Reset Threshold Voltage 2.54 V
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 2.46 V
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 4
Number of Voltages Monitored 1
Operating Supply Current 5 µA
Overvoltage Threshold 2.54 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 20 ms
RoHS Compliant
Threshold Voltage 2.5 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 2.46 V
Watchdog Timer No
Win Source Part Number 1075555-MAX6315US25D2+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6315US25D2+T CAD Model

Description

Maxim Integrated MAX6315US25D2+T Low-Power Microprocessor Reset Circuit

The MAX6315US25D2+T is a highly reliable and precise microprocessor (μP) supervisory circuit designed to maintain system integrity during power failures or unpredictable events in digital systems. Manufactured by Maxim Integrated, this device is specifically engineered to monitor the power supply voltage of μP and digital systems, providing a quick and decisive response when a reset is necessary.

This supervisory circuit operates at a nominal voltage of 2.5V, making it suitable for low-voltage applications. It is characterized by its low power consumption, which is vital for battery-operated devices, and its compact SOT-143 package, which is ideal for space-constrained applications. The MAX6315US25D2+T is available in tape and reel format, denoted by the '+T' suffix, facilitating automated manufacturing processes.

One of the key features of the MAX6315US25D2+T is its ability to assert a reset signal whenever the VCC supply voltage falls below the factory-set reset threshold. The reset output remains asserted for a minimum reset timeout period after VCC has risen above the reset threshold, ensuring the system has enough time to stabilize. This feature is critical for preventing system errors and ensuring reliable operation during power-up, power-down, and brown-out conditions.

Additionally, the MAX6315US25D2+T boasts an integrated debounce circuit that filters out brief glitches on the VCC line, providing a clean reset signal to the host processor. This ensures that only legitimate power failures result in a system reset, thereby reducing the risk of unnecessary system restarts.

The device also features a low supply current of typically 1μA, which is beneficial for extending battery life in portable applications. It has a wide operating temperature range from -40°C to +85°C, making it suitable for industrial and other harsh environments.

In summary, the MAX6315US25D2+T from Maxim Integrated is an essential component for system reliability, providing precise voltage monitoring and reset capabilities. Its low power consumption, small footprint, and robust operation make it an excellent choice for a wide range of applications, including portable devices, embedded systems, and IoT devices.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess