EN
  • EN
  • DE

MAX636JCWE+T

Part No MAX636JCWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311868-MAX636JCWE+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX636JCWE+T CAD Model

Description

The MAX636JCWE+T is a high-performance, low-power DC-DC converter designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is specifically engineered to provide a reliable and efficient power management solution for a wide range of applications.

Key Features

  • Adjustable Output Voltage: The MAX636JCWE+T offers an adjustable output voltage, making it versatile for use in various circuits requiring different voltage levels. This feature allows designers to use the same component in multiple designs, reducing inventory and simplifying the design process.
  • High Efficiency: With its high-efficiency operation, the MAX636JCWE+T ensures minimal power loss during conversion, which is critical for battery-powered and energy-sensitive applications.
  • Low Quiescent Current: The device boasts a low quiescent current, which is beneficial for extending battery life in portable devices.
  • Wide Input Voltage Range: It can operate with a wide input voltage range, accommodating various power sources and conditions.
  • Thermal and Overload Protection: The MAX636JCWE+T incorporates thermal and overload protection features, safeguarding the device and the system against excessive temperatures and current overloads.

Applications

The versatility of the MAX636JCWE+T makes it suitable for a broad spectrum of applications. It is ideal for battery-powered devices, portable instruments, and any other system that requires efficient power conversion. Its robust protection features also make it a reliable choice for industrial and automotive applications where safety and durability are paramount.

Package and Availability

The MAX636JCWE+T is available in a surface-mount package that is designed for automated assembly processes, ensuring ease of integration into PCB designs. The device is available in tape and reel packaging, making it suitable for high-volume production environments.

With its combination of flexibility, efficiency, and protection features, the MAX636JCWE+T from Maxim Integrated stands out as a superior power management solution for designers looking to optimize their power systems' performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess