EN
  • EN
  • DE

PIC18F66J90T-I/PT

Part No PIC18F66J90T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 51
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1088898-PIC18F66J90T-I/PT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC18F66J90T-I/PT CAD Model

Description

Microchip Technology's PIC18F66J90T-I/PT Microcontroller

The PIC18F66J90T-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of embedded system applications. This MCU is part of the PIC18F family, which is well-known for its advanced features and capabilities that make it ideal for applications requiring robust operation, such as industrial control systems, automotive electronics, and IoT devices.

Key Features:

  • Core Processor: The device utilizes Microchip's powerful PIC architecture with an 8-bit core, offering a perfect balance between processing power and ease of use.
  • Program Memory: It comes with 64KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: The MCU is equipped with 3808 bytes of RAM, ensuring smooth operation and data handling for multitasking applications.
  • Data EEPROM: 1024 bytes of EEPROM are included for durable data storage that retains information even when the power is off.
  • I/O Pins: It boasts 52 programmable input/output pins, offering great flexibility for interfacing with peripherals and other components.
  • Speed: The microcontroller operates at a maximum frequency of 40MHz, providing high-speed processing capabilities for time-sensitive tasks.
  • Temperature Range: The industrial temperature range of -40°C to 85°C ensures reliable performance in harsh environments.
  • Communication Interfaces: Multiple built-in communication modules include SPI, I2C, and UART, facilitating easy connectivity with other devices and networks.
  • Power Management: Advanced power management features support low-power operation, making it suitable for battery-powered and energy-efficient applications.
  • Package: The MCU is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

The flexibility and rich feature set of the PIC18F66J90T-I/PT make it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Home automation
  • Medical devices
  • Smart sensors and instrumentation
  • Consumer electronics

With its robust design and extensive capabilities, the PIC18F66J90T-I/PT from Microchip Technology is a versatile and reliable microcontroller that can meet the demands of complex and sophisticated electronic systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1826 $50.1912
30+ $3.4318 $102.9540
46+ $3.3246 $152.9316
63+ $3.2174 $202.6962
81+ $3.1101 $251.9181
108+ $2.7884 $301.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess