EN
  • EN
  • DE

SNJ54ALS175W

Part No SNJ54ALS175W
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336209-SNJ54ALS175W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS175W CAD Model

Description

SNJ54ALS175W Quad D-Type Flip-Flop from Texas Instruments

The SNJ54ALS175W is a high-performance, quad D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This device features four independent flip-flops with direct clear inputs. It is a member of the advanced low-power Schottky (ALS) logic family, which is renowned for its exceptional speed and energy efficiency. The SNJ54ALS175W is specifically engineered to meet the stringent requirements of military and aerospace applications, offering reliable performance under extreme conditions.

Each flip-flop in the SNJ54ALS175W has a single data input (D) and a clear input (CLR). The data on the D input is transferred to the flip-flop's output (Q) on the rising edge of the clock pulse (CLK). If the clear input is taken low, the Q output is immediately driven low, regardless of the clock input or data input signals. This feature allows for synchronous reset capability, which is critical for ensuring the proper initialization of digital circuits during power-up or after an error condition.

The SNJ54ALS175W is packaged in a durable ceramic flat package, providing enhanced protection against environmental factors such as temperature, humidity, and mechanical stress. This makes it an ideal choice for systems that must operate reliably in harsh environments. The device operates over a wide supply voltage range, typically from 4.5V to 5.5V, allowing for flexibility in various power supply designs.

With its fast propagation delay and setup times, the SNJ54ALS175W is suitable for high-speed data storage and transfer applications. It is commonly used in registers, counters, and control circuits where performance and reliability are of utmost importance. The flip-flop's low power consumption also makes it an excellent choice for battery-operated or energy-sensitive systems.

Overall, the SNJ54ALS175W from Texas Instruments stands out as a robust and reliable component that delivers the quality and performance expected from a leading semiconductor manufacturer. Its combination of speed, power efficiency, and environmental resilience makes it a valuable element in any critical system design.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess