EN
  • EN
  • DE

PIC18F66J65-I/PT

Part No PIC18F66J65-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64TQFP / PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 41.667MHz
Connectivity Ethernet, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
RAM Size 3808 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC18F66
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F66J65IPT
Standard Package 160
Win Source Part Number 1322354-PIC18F66J65-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66J65-I/PT CAD Model

Description

Microchip Technology's PIC18F66J65-I/PT Microcontroller

The PIC18F66J65-I/PT is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications, particularly those requiring integrated Ethernet connectivity. This device is part of the popular PIC18F family, which is known for its robust architecture, versatile features, and ease of use.

Key Features

  • Core: The microcontroller is built around a powerful PIC18 core with an operating speed of up to 41.66 MHz, providing the computational power needed for complex tasks.
  • Memory: It boasts 64KB of flash memory, 3808 bytes of RAM, and 1024 bytes of EEPROM, ensuring ample space for program storage and data handling.
  • Integrated Ethernet: One of the standout features of the PIC18F66J65-I/PT is its built-in Ethernet controller, supporting 10/100 Mbps connectivity for networked applications.
  • I/O Ports: The microcontroller offers up to 53 I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Analog-to-Digital Converter: It includes a 10-bit, 24-channel ADC, making it suitable for analog signal processing and sensor reading.
  • Communication Peripherals: A comprehensive set of communication interfaces is provided, including SPI, I2C, and UARTs, allowing for easy integration into various systems.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Encased in a 64-pin TQFP package, the microcontroller is compact and suitable for space-constrained applications.

Applications

The PIC18F66J65-I/PT is ideal for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Home Automation
  • Building Control
  • Embedded Networking
  • Internet of Things (IoT) Devices

With its robust feature set and Ethernet capabilities, the PIC18F66J65-I/PT from Microchip Technology is a versatile and reliable choice for designers looking to add network connectivity to their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0919 $61.3785
35+ $3.3576 $117.5160
54+ $3.2526 $175.6404
74+ $3.1478 $232.9372
95+ $3.0427 $289.0565
128+ $2.7280 $349.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess