EN
  • EN
  • DE

MAX4560CSE+T

Part No MAX4560CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC POWER MANAGEMENT / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Obsolete
Base Product Number MAX456
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 703993-MAX4560CSE+T
Ultra Librarian 3D Model Ultra Librarian MAX4560CSE+T CAD Model

Description

The MAX4560CSE+T, from Maxim Integrated, is a high-performance analog switch designed for precision applications in modern electronics. This component is a part of Maxim's renowned series of switch and multiplexer devices that provide efficient solutions for routing analog signals in a wide range of systems.

Key Features

  • Low On-Resistance: The MAX4560CSE+T boasts a low on-resistance (Ron), typically around 100 ohms, which ensures signal integrity and reduces power loss across the switch.
  • Single-Supply Operation: It can operate from a single supply voltage ranging from +4.5V to +36V or from dual supplies of ±4.5V to ±20V, offering flexibility in various circuit designs.
  • Low Power Consumption: This analog switch is optimized for low power consumption, making it ideal for battery-powered and portable devices.
  • High Off-Isolation: The device features high off-isolation, which minimizes crosstalk and noise interference when the switch is in the off state.
  • Fast Switching Times: With quick turn-on and turn-off times, the MAX4560CSE+T is suitable for applications that require rapid signal routing.
  • Wide Operating Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The MAX4560CSE+T is versatile and can be used in numerous applications. Its precision and reliability make it an excellent choice for:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Medical equipment

Package and Quality

This analog switch comes in a 16-pin narrow SO package, labeled as CSE, and is provided in tape and reel form for automated assembly processes, indicated by the +T suffix. Maxim Integrated ensures high-quality standards, with each device rigorously tested to meet the demands of various industries.

With its robust design, comprehensive features, and wide application range, the MAX4560CSE+T is a reliable and efficient choice for designers looking to optimize their analog signal routing with minimal signal loss and high isolation.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess