EN
  • EN
  • DE

PIC18F66J16-I/PT

Part No PIC18F66J16-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features PIC series Microcontroller IC 8-Bit 48MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 18J
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC18F66J16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F66J16IPT, 2266-PIC18F66J16-I/PT
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889682-PIC18F66J16-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66J16-I/PT CAD Model

Description

Microchip Technology's PIC18F66J16-I/PT Microcontroller

The PIC18F66J16-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a broad range of applications that require a robust and versatile control solution. This powerful MCU is based on Microchip's advanced PIC18 architecture and is designed to operate with a wide voltage range, making it suitable for both industrial and consumer products.

This microcontroller comes in a 64-TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint while providing ample I/O options for interfacing with other components. Its operating temperature range of -40°C to +85°C guarantees reliable performance even in harsh environmental conditions.

The PIC18F66J16-I/PT is equipped with a wealth of features including:

  • 64KB of Flash Memory: Provides ample space for complex programs and algorithms, ensuring that you can implement sophisticated functions and processes within your application.
  • 3936 bytes of RAM: Offers sufficient temporary data storage for real-time operations and data handling.
  • 1024 bytes of EEPROM: Allows for data storage that persists through power cycles, perfect for saving configuration settings and other vital data.
  • Up to 52 I/O Pins: Offers a generous number of pins for interfacing with sensors, actuators, and other peripherals, providing the flexibility needed for comprehensive system designs.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 24 channels, the integrated ADC allows for precise conversion of analog signals to digital, enabling the MCU to interface with a wide array of analog sensors.
  • Multiple Communication Interfaces: Includes support for SPI, I2C, and USART, allowing for easy communication with other devices and facilitating complex multi-device systems.
  • PWM Outputs: Useful for controlling motors, lighting, or other devices requiring precise pulse width modulation.
  • Enhanced Flash Memory Programming: Provides self-programmability for easier updates and bootloader applications.

With its robust set of peripherals, the PIC18F66J16-I/PT is ideal for applications in automation, control systems, IoT devices, and more. Its integrated features and programmability make it a go-to solution for designers looking for an MCU with a good balance of power, memory, and I/O capabilities.

Whether you're designing a sophisticated industrial control system or a compact consumer electronic device, the PIC18F66J16-I/PT provides the performance and flexibility needed to meet the demands of your application.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4894 $59.3198
41+ $2.8632 $117.3912
63+ $2.7736 $174.7368
87+ $2.6842 $233.5254
112+ $2.5947 $290.6064
149+ $2.3263 $346.6187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess