EN
  • EN
  • DE

LTC1329ACS8-50#PBF

Part No LTC1329ACS8-50#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description MICROPOWER 8-BIT CURRENT OUTPUT / 8 Bit Digital to Analog Converter 1 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 8
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 6.5V
Voltage - Supply, Digital 2.7V ~ 6.5V
INL/DNL (LSB) -, ±0.9 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC1329ACS8-50#PBF,ANALINLTC1329ACS8-50#PBF
Standard Package 1
Win Source Part Number 1323028-LTC1329ACS8-50#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1329ACS8-50#PBF CAD Model

Description

The LTC1329ACS8-50#PBF is a versatile and high-performance micropower 10-bit digital-to-analog converter (DAC) brought to you by Linear Technology, a brand renowned for its precision and reliability in the field of analog integrated circuits. This particular product is designed to deliver exceptional accuracy and stability, making it an ideal choice for applications that require precise analog signal control.

Key Features

  • Resolution: 10-bit digital-to-analog conversion offers fine granularity, allowing for accurate signal representation.
  • Low Power Consumption: The micropower design ensures minimal power draw, making it suitable for battery-powered and portable applications.
  • Reference Voltage: The DAC operates with a reference voltage of 5V, providing a stable and consistent output across various conditions.
  • Interface: Simple 3-wire serial interface for straightforward communication with microcontrollers and other digital systems.
  • Package: Housed in an 8-lead narrow SOIC package, the LTC1329ACS8-50#PBF is compact and conducive to space-constrained designs.
  • Temperature Range: This product operates over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The LTC1329ACS8-50#PBF is well-suited for a wide array of applications, including but not limited to:

  • Process control and automation systems
  • Data acquisition systems
  • Portable instrumentation
  • Digital gain and offset adjustment
  • Automotive systems

Why Choose LTC1329ACS8-50#PBF?

With its high resolution, low power consumption, and robust interface, the LTC1329ACS8-50#PBF from Linear Technology stands out as a top-tier DAC solution for designers and engineers. Its reliable performance in a compact form factor ensures that it can be integrated into a variety of sophisticated electronic systems, providing precise analog output where it matters most. Whether for industrial, automotive, or consumer applications, this DAC is engineered to meet stringent requirements, delivering the quality and performance expected from a leader in analog technology.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess