EN
  • EN
  • DE

PIC18F46Q84-E/P

Part No PIC18F46Q84-E/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F46Q84
Other Names 150-PIC18F46Q84-E/P
Standard Package 10
MSL Level Not Applicable
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264420-PIC18F46Q84-E/P
Ultra Librarian 3D Model Ultra Librarian PIC18F46Q84-E/P CAD Model

Description

Microchip Technology's PIC18F46Q84-E/P Microcontroller

The PIC18F46Q84-E/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require advanced control and connectivity features. This versatile MCU is part of the PIC18-Q84 family and is known for its robust operation, power efficiency, and enhanced peripherals.

With a 64-pin PDIP (Plastic Dual In-line Package), the PIC18F46Q84-E/P offers ample I/O options for interfacing with sensors, actuators, and communication modules. The device operates at a voltage range of 1.8V to 5.5V, providing flexibility for various power supply designs and ensuring compatibility with both low-power and standard-power applications.

At its core, the PIC18F46Q84-E/P boasts a powerful 8-bit processor with an extended instruction set for efficient code execution. It features 64 KB of Flash memory, which is ample space for complex firmware and application code. Additionally, it comes with 4 KB of RAM for data storage and operations, ensuring smooth multitasking and data handling capabilities.

The MCU integrates advanced peripherals, including multiple communication interfaces such as UART, SPI, and I2C, allowing for seamless connectivity with other devices and systems. It also features a 12-bit, 24-channel Analog-to-Digital Converter (ADC) that provides accurate measurement capabilities for analog signals, making it ideal for sensor-based applications.

For timing and control applications, the PIC18F46Q84-E/P is equipped with a variety of timers, including 8-bit and 16-bit timers, along with a complementary waveform generator (CWG) and a numerically controlled oscillator (NCO), which enable precise event timing and waveform generation.

Security and safety are also paramount in the design of the PIC18F46Q84-E/P. It includes features like Memory Access Partition (MAP) and Device Information Area (DIA) to safeguard intellectual property and ensure secure bootloading. Moreover, the Configurable Logic Cell (CLC) feature allows the creation of custom logic configurations, further extending the MCU's capabilities.

In summary, the PIC18F46Q84-E/P from Microchip Technology is a highly capable microcontroller that offers a perfect blend of performance, connectivity, and flexibility for a myriad of applications in industrial control, automation, consumer electronics, and IoT devices.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4589 $54.5890
23+ $4.4791 $103.0193
35+ $4.3391 $151.8685
48+ $4.1992 $201.5616
62+ $4.0592 $251.6704
83+ $3.6393 $302.0619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,017 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess