EN
  • EN
  • DE

PIC18F4680-I/ML

Part No PIC18F4680-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44QFN / MCU 8-bit PIC RISC 64KB Flash 5V 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.25K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 792104-PIC18F4680-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F4680
Introduction Date July 10, 2003
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4680-I/ML CAD Model

Description

The PIC18F4680-I/ML is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, rich feature set, and versatility in various applications. This particular microcontroller is part of the popular PIC18F family, which is well-suited for projects that require a balance between power efficiency and computational capability.

Key Features:

  • Core Processor: PIC
  • Core Size: 8-Bit
  • Speed: Up to 10 MIPS
  • Flash Memory: 64KB (32K x 16)
  • RAM: 3,328 Bytes
  • EEPROM: 1KB
  • I/O Pins: 36
  • Communication Interfaces: I2C, SPI, UART
  • Peripherals: PWM, WDT, Brown-out Detect/Reset, POR, PWM, A/D Converter (10-bit x 13 channels)
  • Operating Voltage: 2.0V to 5.5V
  • Temperature Range: -40°C to +85°C
  • Package / Case: 44-QFN (7x7)

The PIC18F4680-I/ML is equipped with a RISC architecture, which allows for faster processing and execution of instructions. With a maximum speed of 10 MIPS (Million Instructions Per Second), this microcontroller can handle complex tasks efficiently. The inclusion of 64KB of flash memory provides ample space for application code, while the 3,328 Bytes of RAM and 1KB of EEPROM offer sufficient data storage for real-time operations.

Connectivity is a strong suit of the PIC18F4680-I/ML, featuring standard communication interfaces such as I2C, SPI, and UART, which enable easy integration with other peripherals and devices. The microcontroller also boasts a range of built-in peripherals, including an advanced PWM for motor control, an analog-to-digital converter for sensor interfacing, and a watchdog timer for system reliability.

Designed for operation across a wide range of voltages, from 2.0V to 5.5V, it supports battery-powered and portable applications. Its robustness is further emphasized by its operational temperature range, making it suitable for industrial-grade projects that might experience extreme environmental conditions.

The compact 44-QFN package ensures a minimal footprint on the PCB, which is crucial for space-constrained designs. Whether you're developing automotive electronics, industrial control systems, or sophisticated consumer gadgets, the PIC18F4680-I/ML from Microchip Technology is an excellent choice for a high-performance, reliable microcontroller solution.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7452 $71.2356
6+ $19.4833 $116.8998
8+ $18.8744 $150.9952
11+ $18.2656 $200.9216
15+ $17.6567 $264.8505
19+ $15.8302 $300.7738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess