EN
  • EN
  • DE

PIC18F45K42-I/P

Part No PIC18F45K42-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 35x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F45
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368894-PIC18F45K42-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F45K42-I/P CAD Model

Description

Microchip Technology PIC18F45K42-I/P Microcontroller

The PIC18F45K42-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a broad range of applications, including industrial control systems, automotive devices, consumer electronics, and Internet of Things (IoT) projects. This versatile MCU is part of the PIC18F K42 family, renowned for its robust architecture, extensive peripheral set, and low-power operation.

At the core of the PIC18F45K42-I/P is an 8-bit processor with an enhanced Mid-range architecture running at speeds of up to 64 MHz. It boasts a 32 KB flash memory, 4 KB SRAM, and 1 KB of EEPROM, providing ample space for complex applications and data storage. The device operates on a 1.8V to 5.5V power supply, making it suitable for various power environments and battery-operated applications.

The microcontroller features a rich set of peripherals, including:

  • Two Capture/Compare/PWM (CCP) modules
  • Two Complementary Waveform Generators (CWG)
  • Four Configurable Logic Cells (CLC)
  • Seven Timers
  • Two Serial Communication Interfaces (SCI): UART and SPI
  • One Master Synchronous Serial Port (MSSP) with I²C and SPI capability
  • Two 10-bit Analog-to-Digital Converters (ADC) with a total of 35 channels
  • Two Digital-to-Analog Converters (DAC)
  • Two Comparators
  • Zero-Cross Detect (ZCD)
  • Peripheral Pin Select (PPS) for flexible I/O mapping

The PIC18F45K42-I/P also includes advanced features like Direct Memory Access (DMA), which enhances data transfer efficiency without CPU involvement, and Peripheral Pin Select (PPS), allowing users to remap digital I/O to optimize board layout. The microcontroller's low-power modes, such as Idle and Doze, help conserve energy, making it ideal for power-sensitive designs.

Enclosed in a 40-pin PDIP (Plastic Dual In-line Package), the PIC18F45K42-I/P is easy to integrate into a wide array of PCB designs. Its robust instruction set, coupled with extensive documentation and support from Microchip Technology, ensures that developers can bring their innovative ideas to life with efficiency and speed.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8463 $54.7704
18+ $5.6175 $101.1150
28+ $5.4419 $152.3732
38+ $5.2664 $200.1232
50+ $5.0908 $254.5400
66+ $4.5642 $301.2372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess