EN
  • EN
  • DE

SN65LVDS32PW

Part No SN65LVDS32PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16TSSOP / 0/4 Receiver LVDS 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 100Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 65LVDS32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-12330-5,-SN65LVDS32PW-NDR,296-12330-5-NDR,SN65LVDS32PWG4,-SN65LVDS32PWG4,-SN65LVDS32PWG4-NDR,TEXTISSN65LVDS32PW,296-12330-5,-296-12330-5-ND,2156-SN65LVDS32PW,SN65LVDS32PWG4-ND
Standard Package 90
Win Source Part Number 1073053-SN65LVDS32PW
Ultra Librarian 3D Model Ultra Librarian SN65LVDS32PW CAD Model

Description

The SN65LVDS32PW is a robust, high-speed quad differential line receiver designed by Texas Instruments to meet the needs of demanding applications that require low-voltage differential signaling (LVDS) technology. This device is part of TI's interface solutions for point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω. The SN65LVDS32PW operates with a single 3.3V supply and has a wide common-mode voltage range, making it suitable for a variety of data transmission applications.

Key Features

  • High-Speed Data Transmission: Capable of handling signaling rates up to 400 Mbps, the SN65LVDS32PW ensures high-speed data transfer with minimal signal degradation over long distances.
  • Differential Inputs: The device features four differential line receivers that offer low-voltage differential signaling, providing improved noise immunity and reduced electromagnetic interference (EMI) compared to single-ended solutions.
  • Wide Common-Mode Range: The receiver's wide common-mode voltage range of -1V to +3.4V allows for flexible interfacing in various systems without compromising signal integrity.
  • Low Power Consumption: With its low-power design, the SN65LVDS32PW minimizes power dissipation, making it ideal for power-sensitive applications.
  • Fail-Safe Receiver: The device ensures a high level of output upon an open input condition, enhancing the reliability of the system.
  • Industry-Standard Footprint: The SN65LVDS32PW comes in a TSSOP package, offering compatibility with standard surface-mount manufacturing processes.

Applications

The SN65LVDS32PW is ideally suited for a variety of high-speed data transmission applications, including:

  • Networking equipment and telecommunications systems
  • Computer peripheral interfacing
  • Industrial control and automation
  • High-speed data acquisition systems
  • Automotive infotainment and telematics

Quality and Reliability

As with all Texas Instruments products, the SN65LVDS32PW is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging environments. It is designed to meet or exceed the stringent requirements of industrial and automotive applications.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0045 $50.1125
54+ $1.8777 $101.3958
83+ $1.8142 $150.5786
119+ $1.6874 $200.8006
154+ $1.6239 $250.0806
193+ $1.5605 $301.1765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess