EN
  • EN
  • DE

PIC18F45J10T-I/ML

Part No PIC18F45J10T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series PIC® 18J
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name PIC18F45J10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F45J10TIML, PIC18F45J10T-I/MLTR, PIC18F45J10T-I/MLCT
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889669-PIC18F45J10T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F45J10T-I/ML CAD Model

Description

Microchip Technology's PIC18F45J10T-I/ML Microcontroller

The PIC18F45J10T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed with versatility and efficiency in mind. This advanced 8-bit MCU is part of the popular PIC18F family, known for their robust architecture and suitability for a broad range of applications. The PIC18F45J10T-I/ML is an ideal choice for designers looking for a compact, feature-rich controller that can handle complex tasks while maintaining power efficiency.

Encased in a 44-pin QFN (Quad Flat No-lead) package, the PIC18F45J10T-I/ML boasts a wealth of features that make it a powerful heart for embedded systems. It operates at a maximum frequency of 40 MHz, thanks to its precision internal oscillator, providing the computational speed necessary for time-sensitive tasks. With 32KB of flash memory, it offers ample space for application code, and its 2KB of RAM ensures smooth data handling and processing.

This MCU also includes a 256-byte EEPROM, enabling persistent data storage without the need for external memory components. Such a feature is particularly useful for storing calibration data, user settings, or any other data that must survive power cycles.

The PIC18F45J10T-I/ML is equipped with a rich set of peripherals, including multiple timers, communication interfaces like USART, SPI, and I²C, as well as 10-bit Analog-to-Digital Converters (ADCs) with up to 13 channels. This allows for easy interfacing with sensors, actuators, and other ICs, making it a versatile choice for applications in automation, control systems, IoT devices, and more.

Designed with power efficiency in mind, this MCU supports multiple power-saving modes, allowing developers to balance performance with energy consumption, extending the life of battery-powered devices. Its wide operating voltage range from 2.0V to 5.5V provides flexibility in power supply design, accommodating various application requirements.

For developers, Microchip offers comprehensive support in the form of development tools, software libraries, and a vast community of users and experts. Whether you're designing an industrial control system, a consumer electronic product, or an innovative IoT solution, the PIC18F45J10T-I/ML from Microchip Technology is a reliable and powerful choice that can help bring your project to life.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,602 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess