EN
  • EN
  • DE

PIC18F458-I/L

Part No PIC18F458-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-PLCC (16.59x16.59)
Win Source Part Number 210125-PIC18F458-I/L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F458-I/L CAD Model

Description

Microchip Technology's PIC18F458-I/L Microcontroller

The PIC18F458-I/L is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and reliable operation in a variety of applications. This 8-bit microcontroller is based on the PIC18 architecture and comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications that require numerous I/O options and substantial functionality.

Core Features

  • Advanced RISC Architecture: The PIC18F458-I/L boasts a sophisticated Reduced Instruction Set Computing (RISC) architecture, which allows for faster processing and efficient operation with a wide range of instructions that can be executed in a single cycle.
  • High Memory Capacity: It includes 32KB of flash program memory, 1,536 bytes of RAM, and 256 bytes of EEPROM data memory, providing ample space for complex programs and data storage.
  • Rich Peripheral Set: The device is equipped with versatile peripherals including two capture/compare/PWM modules, a synchronous serial port (SSP) with SPI (Master/Slave) and I²C (Master/Slave) capabilities, and an Enhanced USART module for serial communication.

Robust Integration

The microcontroller integrates a 10-bit, 8-channel Analog-to-Digital Converter (ADC), which enables it to interface with analog sensors and devices, making it ideal for embedded control systems. A Programmable Low Voltage Detection (LVD) module ensures reliable operation under fluctuating power conditions.

Flexible Oscillator Options

The PIC18F458-I/L supports a wide range of oscillator configurations, including external and internal oscillators, precision PLL, and oscillator switching, providing design flexibility and power-saving options for various application requirements.

Enhanced Programming and Debugging

With in-circuit debugging and programming support via two dedicated lines, developers can easily debug their code and program the microcontroller without removing it from the circuit. This simplifies development and accelerates time-to-market.

Applications

The PIC18F458-I/L is ideal for automotive applications, industrial control systems, home appliances, and consumer electronics, where its combination of processing power, memory, and peripherals can be leveraged to create sophisticated and reliable products.

Overall, the PIC18F458-I/L from Microchip Technology is a versatile and powerful microcontroller that offers a perfect balance of performance, memory, and peripheral integration for advanced embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7132 $77.4264
4+ $31.7647 $127.0588
5+ $30.7721 $153.8605
7+ $29.7794 $208.4558
9+ $28.7868 $259.0812
12+ $25.8088 $309.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess