EN
  • EN
  • DE

BSO080P03S

Part No BSO080P03S
Manufacturer Infineon Technologies
Catalog END - OF - LIFE
Description OptiMOS-P Small-Signal-Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154791-BSO080P03S
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BSO080P03S CAD Model

Description

The BSO080P03S is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies. This MOSFET is designed for use in a variety of power management and switching applications. It features a low on-state resistance (RDS(on)), which reduces power losses and improves efficiency. The P-channel configuration makes it suitable for high-side switching applications.

Applications:

  • Load Switching: Used to switch power to various loads in electronic systems.
  • Power Management: Employed in DC-DC converters and power supplies to regulate voltage and current.
  • Battery Management Systems (BMS): Integrated into BMS circuits for battery charging and discharging control.
  • Motor Control: Used in low-power motor control applications.
  • High-Side Switching: Suitable for applications where the switch is placed on the high side of the load.

Features:

  • P-Channel MOSFET: Designed for high-side switching applications.
  • Low On-State Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Logic Level Compatibility: Can be driven directly by logic-level signals.
  • Surface Mount Package: Typically available in a small surface-mount package for easy assembly.

Benefits:

  • Efficient Power Switching: Low RDS(on) reduces heat dissipation and improves overall efficiency.
  • Simplified Circuit Design: Logic level compatibility simplifies driving the MOSFET.
  • Compact Design: Small package size allows for space-saving designs.
  • Reliable Performance: Provides stable and consistent performance in various operating conditions.

Additional Details:

The BSO080P03S is commonly packaged in a small surface-mount package, such as a SOT-223. Key electrical parameters include drain-source voltage, gate-source voltage, and continuous drain current. Designers should consult the datasheet for detailed specifications and application guidelines. This MOSFET is well-suited for power management and load switching applications where efficiency and space are critical considerations.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8159 $71.2636
8+ $14.6188 $116.9504
13+ $14.1615 $184.0995
17+ $13.7052 $232.9884
22+ $13.2479 $291.4538
30+ $11.8780 $356.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess