EN
  • EN
  • DE

PIC18F44K22T-I/PT

Part No PIC18F44K22T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP / PIC series Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC18F44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F44K22T-I/PTCT,PIC18F44K22T-I/PT-ND,PIC18F44K22T-I/PTTR,PIC18F44K22T-I/PTDKR
Standard Package 1,200
Win Source Part Number 1151098-PIC18F44K22T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F44K22T-I/PT CAD Model

Description

Microchip Technology PIC18F44K22T-I/PT Microcontroller

The PIC18F44K22T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features suited for a wide range of applications. This MCU is part of the PIC18F K22 family, which is well-known for its exceptional efficiency and integration capabilities.

Key Features:

  • Core: The device is built around a powerful PIC18 core with an operating speed of up to 64 MHz, providing the computational power necessary for complex tasks and multitasking environments.
  • Memory: It comes with 16KB of flash memory, which is ideal for storing application code, and 768 bytes of EEPROM for non-volatile data storage. Additionally, it has 1536 bytes of RAM for efficient data handling during operation.
  • I/O Ports: The microcontroller offers 36 I/O pins, giving developers ample flexibility to connect peripherals and interface with external devices.
  • Communication Peripherals: It includes a variety of communication interfaces such as SPI, I2C, and UART, enabling easy connectivity with other microcontrollers, sensors, and modules.
  • 10-bit Analog-to-Digital Converter: With 28 channels, the integrated ADC allows for accurate measurement of analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers and PWM: Multiple timers and up to 14 PWM channels provide the tools necessary for precise timing operations and control tasks, such as motor control and LED dimming.
  • Supply Voltage: The device operates within a supply voltage range of 1.8V to 3.6V, allowing for low-power applications and compatibility with battery-operated devices.
  • Temperature Range: The MCU is designed to function across an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: It is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology and compact PCB designs.

Applications:

The PIC18F44K22T-I/PT is an ideal choice for a variety of applications, including industrial control systems, automotive applications, home automation, consumer electronics, and Internet of Things (IoT) devices. Its combination of performance, memory, and peripherals allows designers to create sophisticated and reliable systems with minimal external components.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6339 $53.0712
19+ $5.4432 $103.4208
29+ $5.2731 $152.9199
40+ $5.1030 $204.1200
51+ $4.9329 $251.5779
68+ $4.4226 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess