EN
  • EN
  • DE

PIC18F442-I/P

Part No PIC18F442-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 16KB Flash 2.5V/3.3V/5V 40-Pin PDIP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DIP-40
Win Source Part Number 061893-PIC18F442-I/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F442-I/P CAD Model

Description

Microchip Technology's PIC18F442-I/P Microcontroller

The PIC18F442-I/P is a high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This MCU is a part of the PIC18F family, which is known for its advanced RISC architecture, offering the power and flexibility needed for a wide range of embedded applications.

Featuring a robust 8-bit processor, the PIC18F442-I/P operates at a maximum speed of 40 MHz, providing ample processing power for complex tasks. It comes with 32 KB of flash program memory, allowing for ample space for application code, and 1.5 KB of RAM for data storage. Additionally, this microcontroller includes 256 bytes of EEPROM, which provides reliable non-volatile storage for critical data that must be preserved across power cycles.

The PIC18F442-I/P is equipped with a wide range of peripherals, including a 10-bit analog-to-digital converter (ADC) with up to 8 channels, allowing for precise sensor readings and analog input. It also features two capture/compare/PWM functions and a synchronous serial port (SSP) with SPI and I2C capabilities, making it suitable for interfacing with various digital sensors and devices.

One of the key advantages of this MCU is its flexible oscillator structure, which supports multiple clock options, including an external crystal, resonator, or oscillator. It also offers a Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), which contribute to reliable operation under varying conditions.

The PIC18F442-I/P comes in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and can be easily inserted into standard breadboards and sockets. With its wide operating voltage range of 2.0V to 5.5V, it can accommodate diverse power requirements, making it versatile for both battery-powered and mains-connected applications.

Microchip's commitment to quality and long-term availability makes the PIC18F442-I/P a trusted choice for industry professionals and hobbyists alike. Whether it's for industrial control systems, automotive applications, or IoT devices, this microcontroller offers a reliable and scalable solution for your embedded projects.

For detailed information, datasheets, and support, visit the Microchip Technology website to ensure your project takes full advantage of the PIC18F442-I/P's capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7788 $53.3364
7+ $14.5878 $102.1146
11+ $14.1319 $155.4509
15+ $13.6760 $205.1400
19+ $13.2202 $251.1838
26+ $11.8526 $308.1676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess