EN
  • EN
  • DE

MSC8157ESAG1000A

Part No MSC8157ESAG1000A
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 6X 1GHZ SC3850 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series StarCore
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 105°C (TJ)
Mounting Surface Mount
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MSC81
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 935325834557, 2832-MSC8157ESAG1000A, MSC8157ESAG1000A-ND
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928155-MSC8157ESAG1000A
Ultra Librarian 3D Model Ultra Librarian MSC8157ESAG1000A CAD Model

Description

The NXP MSC8157ESAG1000A is a high-performance digital signal processor (DSP) designed to meet the rigorous demands of advanced telecommunication systems, wireless infrastructure, and multimedia applications. This powerful DSP is part of NXP's MSC815x/6x family, which is known for its exceptional processing capabilities, energy efficiency, and flexibility.

At the core of the MSC8157ESAG1000A is NXP's innovative StarCore SC3850 technology, which offers a clock speed of up to 1GHz. This enables the processor to deliver outstanding computational power and makes it particularly well-suited for applications requiring intense signal processing tasks such as video and audio encoding/decoding, 3G and 4G cellular base station development, and image processing.

With six high-performance DSP cores, the MSC8157ESAG1000A can execute multiple tasks simultaneously, significantly boosting throughput and system responsiveness. Each core is equipped with its own dedicated L1 and L2 caches, minimizing latency and ensuring that critical data is readily accessible. The device also supports SIMD (Single Instruction, Multiple Data) instructions, which are essential for optimizing performance in multimedia and communication algorithms.

Integration is a key feature of the MSC8157ESAG1000A, as it includes a host of peripherals and interfaces designed to simplify system design. It includes multiple Serial RapidIO (SRIO) ports for high-speed interconnect, Ethernet interfaces for network connectivity, and PCI Express for high-bandwidth data transfers. This DSP also supports DDR2 and DDR3 memory interfaces, offering flexibility in memory selection to match application requirements.

NXP's MSC8157ESAG1000A is built to support complex, multi-standard platforms, allowing developers to use a single DSP to address multiple market segments. It is also accompanied by comprehensive development tools and software libraries, which facilitate rapid development and reduce time-to-market for products utilizing this DSP.

In summary, the NXP MSC8157ESAG1000A is a versatile and powerful DSP solution that is ideal for developers looking to create high-performance, feature-rich applications in the telecommunications and multimedia sectors.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess