EN
  • EN
  • DE

PIC18F4410-I/P

Part No PIC18F4410-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP / PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 13x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC18F4410
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F4410-I/P-NDR
Standard Package 10
Win Source Part Number 1322004-PIC18F4410-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F4410-I/P CAD Model

Description

Microchip Technology's PIC18F4410-I/P Microcontroller

The PIC18F4410-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This 8-bit microcontroller is based on the advanced RISC architecture, which makes it both powerful and easy to program. The PIC18F4410-I/P is particularly suitable for applications that require precise analog interfacing, thanks to its rich set of features and peripherals designed to facilitate complex tasks.

Key Features:

  • CPU: Enhanced mid-range 8-bit CPU with a 16-bit instruction set, which offers extended reach in addressable memory and contributes to an increase in computational performance.
  • Operating Speed: Up to 40 MHz, allowing for swift processing and response times, which is critical for real-time applications.
  • Flash Memory: 16KB of self-programmable flash memory, providing ample space for application code and the flexibility for in-circuit updates.
  • RAM: 768 bytes of RAM, ensuring sufficient working memory for temporary data storage and manipulation.
  • EEPROM: 256 bytes of data EEPROM, ideal for storing non-volatile data that must be preserved during power cycles.
  • I/O Pins: 36 general-purpose I/O pins, offering extensive interfacing capabilities with other devices and sensors.
  • Analog-to-Digital Converter (ADC): 10-bit resolution ADC with up to 13 channels, providing precise analog signal measurement and conversion capabilities.
  • Communication Interfaces: Equipped with multiple communication peripherals including USART, SPI, and I²C modules for versatile connectivity options.
  • Timers: Multiple timers including an 8-bit and three 16-bit timers, allowing for accurate event timing, pulse generation, and interval timing.
  • Power Management: Wide operating voltage range from 2.0V to 5.5V, along with power-saving modes like Idle and Sleep, helping to extend battery life in portable applications.

Applications:

The PIC18F4410-I/P is designed to cater to a diverse array of applications, from industrial control systems and automotive applications to consumer electronics and IoT devices. Its robust feature set enables developers to create sophisticated systems that require analog signal processing, real-time control, and reliable communication.

With its through-hole PDIP (Plastic Dual In-line Package) form factor, the PIC18F4410-I/P is also well-suited for prototyping and educational purposes, allowing for easy insertion and removal from breadboards and sockets.

Overall, the PIC18F4410-I/P from Microchip Technology stands out as a versatile and reliable MCU choice for designers looking to balance performance, power efficiency, and advanced features in their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess