EN
  • EN
  • DE

PIC18F27Q84-I/SS

Part No PIC18F27Q84-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001302-PIC18F27Q84-I/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tube
Product Status Active
Base Product Number PIC18F27
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Ultra Librarian 3D Model Ultra Librarian PIC18F27Q84-I/SS CAD Model

Description

Microchip Technology's PIC18F27Q84-I/SS Microcontroller

The PIC18F27Q84-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide array of applications across various industries. This feature-rich MCU is part of the PIC18-Q84 family, which is known for its robust architecture, versatile peripherals, and low-power operation.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced mid-range architecture, operating at speeds of up to 64 MHz. This provides a perfect balance between processing power and power consumption, making it ideal for both complex and power-sensitive applications.
  • Memory: It comes equipped with 128 KB of Flash memory and 4 KB of SRAM, offering ample space for application code and data storage. The Flash memory also supports self-read/write for easy in-application programming and updates.
  • Advanced Peripherals: The MCU boasts a rich set of peripherals, including a 12-bit, up to 24-channel Analog-to-Digital Converter (ADC) with computation, multiple communication interfaces such as SPI, I2C, UART, and LIN, as well as a Configurable Logic Cell (CLC) for customizable hardware-based logic control.
  • Connectivity: For applications requiring robust connectivity, the PIC18F27Q84-I/SS features Core Independent Peripherals (CIPs) that offload the CPU to manage communication protocols, enhancing system efficiency and reducing power consumption.
  • Package: The MCU is available in a 28-pin SSOP package, which is well-suited for space-constrained applications while still offering enough pins for most moderate connectivity needs.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance across extreme environmental conditions.
  • Power Management: With multiple power modes including Idle, Doze, and NanoWatt, the PIC18F27Q84-I/SS provides excellent power efficiency, allowing for longer battery life in portable applications.

Applications:

The versatility of the PIC18F27Q84-I/SS makes it an ideal choice for a wide range of applications, such as industrial control systems, automotive electronics, smart sensors, home automation, consumer electronics, and Internet of Things (IoT) devices. Its rich set of features and robust design ensure that developers can rely on this MCU to deliver performance and durability in their products.

Overall, the PIC18F27Q84-I/SS from Microchip Technology is a powerful and flexible microcontroller solution that offers an excellent blend of features for both simple and complex applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1157 $52.9669
40+ $2.5565 $102.2600
61+ $2.4766 $151.0726
84+ $2.3967 $201.3228
108+ $2.3168 $250.2144
145+ $2.0772 $301.1940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess