EN
  • EN
  • DE

PIC18F27Q43T-I/STX

Part No PIC18F27Q43T-I/STX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28VQFN / PIC PIC® XLP™ 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 28-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-VQFN (4x4)
Base Product Number PIC18F27
Standard Package 3,300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351066-PIC18F27Q43T-I/STX
Ultra Librarian 3D Model Ultra Librarian PIC18F27Q43T-I/STX CAD Model

Description

Microchip Technology's PIC18F27Q43T-I/STX Microcontroller

The PIC18F27Q43T-I/STX is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, versatility, and efficiency in a wide range of applications. This powerful MCU is part of the PIC18-Q43 family that combines an extensive array of Core Independent Peripherals (CIPs) with an intelligent analog system to create a robust platform for complex control systems.

Key Features:

  • Core: The device boasts a high-performance 8-bit PIC18 core with a clock speed of up to 64 MHz, providing ample processing power for demanding applications.
  • Memory: It comes equipped with 128 KB of Flash memory and 8 KB of SRAM, allowing for efficient code and data storage.
  • I/O Pins: The MCU offers up to 24 programmable I/O pins, giving developers the flexibility to interface with a wide range of peripherals and devices.
  • Peripherals: The PIC18F27Q43T-I/STX includes a rich set of peripherals such as multiple PWM modules, communication interfaces (SPI, I2C, UART), and a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC) for advanced analog signal processing.
  • Power Efficiency: Designed for low-power operation, it features Power-Saving modes like Idle and Doze, which help to reduce overall power consumption.
  • Temperature Range: The microcontroller operates within an extended temperature range of -40°C to 125°C, ensuring reliable performance under harsh environmental conditions.
  • Packages: Available in TQFP (Thin Quad Flat Pack) and other package types, it provides design flexibility for space-constrained applications.

Applications:

The PIC18F27Q43T-I/STX is ideal for a variety of applications, including industrial control systems, automotive electronics, IoT (Internet of Things) devices, consumer electronics, and medical devices. Its robust feature set and Core Independent Peripherals enable developers to optimize system performance and reduce time to market.

Design Support:

Microchip Technology provides comprehensive support for the PIC18F27Q43T-I/STX MCU, including development tools, software libraries, and documentation to assist engineers in streamlining the design process. With the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, developers can easily configure device peripherals and generate application code, simplifying the development cycle and accelerating product development.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess