EN
  • EN
  • DE

PIC18F27K42-I/ML

Part No PIC18F27K42-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28QFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352427-PIC18F27K42-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F27K42-I/ML CAD Model

Description

Microchip Technology's PIC18F27K42-I/ML Microcontroller

The PIC18F27K42-I/ML from Microchip Technology is a high-performance microcontroller that is part of the PIC18 family, renowned for their robust architecture and versatility in various applications. This particular model is encapsulated in a 28-pin QFN (Quad Flat No-leads) package, making it an excellent choice for space-constrained applications without compromising on functionality.

Key Features:

  • Core: The device is built around a powerful 8-bit PIC18 core with a maximum clock speed of 64 MHz, providing a perfect blend of speed and efficiency for a wide range of applications.
  • Memory: It boasts an ample 128 KB of flash memory, 8 KB of SRAM, and 1 KB of EEPROM, offering plenty of space for complex programs and data storage.
  • I/O Pins: With 24 programmable input/output pins, this microcontroller allows for flexible interfacing with peripherals and other devices.
  • Communication Interfaces: Multiple built-in communication modules include I2C, SPI, and UART, facilitating easy connectivity with other microcontrollers, sensors, and modules.
  • 10-bit ADC: An integrated 35-channel, 10-bit Analog-to-Digital Converter ensures precise analog signal measurement, ideal for sensor interfacing and data acquisition tasks.
  • Advanced Peripherals: It features advanced peripherals such as CCP (Capture/Compare/PWM), CLC (Configurable Logic Cell), and CWG (Complementary Waveform Generator), enhancing its capability to handle complex tasks.
  • Power Management: The PIC18F27K42-I/ML supports various power modes, including Idle and Doze, to optimize power consumption for battery-powered or energy-sensitive applications.

Applications:

This microcontroller is suited for a broad range of applications, including industrial control systems, automotive electronics, home automation, Internet of Things (IoT) devices, and consumer electronics. Its robust feature set and adaptability make it an ideal choice for designers looking to create sophisticated and reliable systems.

Design Support:

Microchip Technology provides extensive support for the PIC18F27K42-I/ML, including development tools, software libraries, and documentation, to accelerate the development process and bring products to market faster. The MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) are valuable tools available for programming and configuring this microcontroller.

Overall, the PIC18F27K42-I/ML is a feature-rich and versatile microcontroller that offers a perfect solution for designers seeking a balance between performance and power efficiency in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8932 $53.8252
25+ $4.0150 $100.3750
39+ $3.8895 $151.6905
54+ $3.7640 $203.2560
69+ $3.6386 $251.0634
92+ $3.2622 $300.1224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,539 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess