EN
  • EN
  • DE

PIC18F27J13-I/SS

Part No PIC18F27J13-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.15 V to 3.6 V
Data Converters A/D 10x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 210119-PIC18F27J13-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F27J13-I/SS CAD Model

Description

Microchip Technology PIC18F27J13-I/SS Microcontroller

The PIC18F27J13-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This particular model is part of the PIC18F family, which is well-suited for a variety of applications ranging from industrial control systems to consumer electronics due to its powerful architecture and integrated peripherals.

Key Features:

  • Core: The MCU is built on an advanced 8-bit architecture, providing a perfect balance between power consumption and processing capabilities. It operates at a maximum speed of 48 MHz, ensuring swift execution of instructions and efficient task handling.
  • Memory: It comes equipped with 128 KB of Flash memory, which allows ample space for complex program code, and 3.8 KB of RAM for temporary data storage during operation.
  • I/O Pins: The device has up to 28 versatile input/output pins, enabling it to interface with a wide array of sensors, actuators, and other electronic components.
  • Advanced Peripherals: This MCU includes a variety of integrated peripherals, such as an A/D converter, comparators, and timers, which can be used to support complex functions without the need for additional external components.
  • Communication Modules: For communication purposes, the PIC18F27J13-I/SS provides several serial communication options including SPI, I2C, and UART, making it highly adaptable for networking requirements in embedded systems.
  • Power Management: The microcontroller features multiple power modes, including a power-managed mode, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Temperature Range: It operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package: The SSOP (Shrink Small Outline Package) with 28 pins ensures a compact footprint, making it ideal for space-constrained applications.

Applications:

The versatility of the PIC18F27J13-I/SS allows it to be used in a wide range of applications including:

  • Automotive systems
  • Home automation
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its extensive feature set and Microchip's reputation for reliability, the PIC18F27J13-I/SS is a solid choice for designers and engineers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess