EN
  • EN
  • DE

PIC18F26K22T-I/SS

Part No PIC18F26K22T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology | IC MCU 8BIT 64KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 3.8K x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number PIC18F26K22
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 755639-PIC18F26K22T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F26K22T-I/SS CAD Model

Description

The PIC18F26K22T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer both flexibility and power efficiency for a wide array of applications. This device is part of the popular PIC18 family and is well-suited for projects that require intricate functionalities without compromising on power consumption.

Key Features

  • Core: The MCU features a PIC18 core with an operating speed of up to 64 MHz, providing a robust platform for applications that require fast processing and real-time responses.
  • Memory: It comes with 64 KB of flash memory, 3.8 KB of RAM, and 1 KB of EEPROM, allowing for ample space for code, data storage, and parameter retention across power cycles.
  • I/O Ports: The device is equipped with 25 I/O pins, which can be configured for various uses, including interfacing with sensors, actuators, and other peripherals.
  • Analog Features: It boasts a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, offering precise analog signal measurement capabilities.
  • Communication Interfaces: For communication, the MCU provides multiple options including I2C, SPI, and UART, enabling easy integration with other devices and systems.
  • Timers and PWM: It includes various timers, as well as 5 Enhanced Capture/Compare/PWM (ECCP) modules, which are essential for tasks like motor control or generating complex waveforms.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environmental conditions.
  • Package: The PIC18F26K22T-I/SS is available in a 28-pin SSOP (Shrink Small Outline Package) which is ideal for space-constrained applications.

Applications

This MCU is highly versatile and can be used in various domains, including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices. Its rich set of features and reliability make it a go-to choice for engineers and designers looking to create sophisticated and power-efficient electronic products.

Additional Resources

For further information, datasheets, and support, visit Microchip Technology's official website or consult the extensive community and resources available online for PIC microcontrollers.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1056 $56.7392
16+ $6.6508 $106.4128
24+ $6.4430 $154.6320
33+ $6.2351 $205.7583
42+ $6.0273 $253.1466
56+ $5.4038 $302.6128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess