EN
  • EN
  • DE

PIC18F26K22-E/ML

Part No PIC18F26K22-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.8K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 1238229-PIC18F26K22-E/ML
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F26K22
Introduction Date February 01, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F26K22-E/ML CAD Model

Description

Microchip Technology's PIC18F26K22-E/ML Microcontroller

The PIC18F26K22-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require sophisticated control and connectivity features. This MCU is part of the PIC18F K22 family, which is well-known for its robust design, enhanced features, and flexibility in various complex embedded systems.

Key Features:

  • Core: The device is built on a high-performance PIC18 core with an operating speed of up to 64 MHz, providing a robust platform for applications that require fast processing and real-time responses.
  • Memory: It boasts a substantial program memory of 64 KB Flash, along with 3.8 KB of RAM and 1 KB of EEPROM, offering ample space for complex code and data storage.
  • I/O and Peripherals: The MCU comes with 25 I/O pins and a rich set of integrated peripherals, including two Enhanced Capture/Compare/PWM (ECCP) modules, four Serial Communication Interfaces (EUSART, SPI, I²C), and a 12-bit Analog-to-Digital Converter (ADC) with up to 28 channels, enabling versatile interfacing and sensor integration.
  • Power Management: With various power-managed modes, including Idle and Sleep, the PIC18F26K22-E/ML ensures efficient power consumption, making it suitable for battery-operated and power-sensitive applications.
  • NanoWatt XLP Technology: This technology offers extreme low-power consumption for applications that require energy efficiency, further extending battery life in portable devices.
  • Packaging: The MCU is available in a 28-pin QFN package, which is ideal for space-constrained applications without compromising on functionality.
  • Temperature Range: It operates within the extended temperature range of -40°C to +85°C, ensuring reliability and performance under variable environmental conditions.

Applications:

The versatility of the PIC18F26K22-E/ML makes it an excellent choice for a variety of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and medical devices. Its rich feature set and adaptability also make it a preferred option for prototyping and product development across multiple industries.

Summary:

In conclusion, the PIC18F26K22-E/ML from Microchip Technology is a feature-rich and versatile microcontroller that provides a balance of power, efficiency, and functionality, making it a go-to solution for designers and engineers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6758 $53.3790
12+ $8.7596 $105.1152
18+ $8.4859 $152.7462
25+ $8.2122 $205.3050
32+ $7.9384 $254.0288
43+ $7.1172 $306.0396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess