EN
  • EN
  • DE

LTC1347CN

Part No LTC1347CN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 5V Low Power RS232 3-Driver/5-Receiver Transceiver with 5 Receivers Active in Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207417-LTC1347CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1347CN CAD Model

Description

Introducing the LTC1347CN from Linear Technology

The LTC1347CN is a robust and versatile RS485/RS422 transceiver chip designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This transceiver is engineered to provide reliable data communication in industrial and commercial applications where long-distance data transmission is required. The LTC1347CN is ideal for networked control systems, factory automation, and other demanding environments.

Key Features of the LTC1347CN

  • High-Speed Operation: The LTC1347CN supports data rates up to 5Mbps, making it suitable for high-speed data communication tasks.
  • Differential Bus Transceiver: It operates as a differential bus transceiver, which means it can transmit and receive data over a balanced line that significantly reduces susceptibility to electromagnetic interference (EMI).
  • Fail-Safe Receiver: The device ensures a fail-safe receiver output of a high state if the inputs are open or shorted, or if the inputs are connected to a terminated transmission line with all drivers disabled.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Low Power Consumption: The LTC1347CN features a low quiescent current, which makes it an energy-efficient choice for battery-powered applications.
  • Driver and Receiver Enable Functions: Separate enable pins for the driver and receiver provide additional flexibility and control, allowing the transceiver to be placed in a low-power shutdown mode when not in use.

Robust Design and Compatibility

The LTC1347CN is housed in a sturdy 14-pin PDIP (Plastic Dual In-line Package), ensuring it can withstand the rigors of tough industrial environments. Its pinout is industry-standard, which allows for easy integration into existing designs without the need for significant board rework.

With its superior ESD (Electrostatic Discharge) protection, the LTC1347CN ensures resilience against common electrical hazards, making it a reliable choice for critical applications. Its extended common-mode range enables it to cope with ground loop voltages, which is a common challenge in complex installations.

Whether you're upgrading an existing system or designing a new one, the LTC1347CN from Linear Technology offers the performance, reliability, and quality that professionals demand.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess