EN
  • EN
  • DE

AN6579LAC-V

Part No AN6579LAC-V
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 179772-AN6579LAC-V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AN6579LAC-V CAD Model

Description

AN6579LAC-V: Integrated Audio Amplifier IC

The AN6579LAC-V is a high-performance integrated audio amplifier, engineered for superior audio fidelity. This component is specifically designed for audio amplification processes in consumer electronics, making it an ideal choice for a wide range of applications.

  • Applications:
    • Home Audio Systems
    • TVs and Monitors
    • Portable Speakers
    • Theater Systems
  • Features and Benefits:
    • High Output Power: Delivers clear and crisp sound with minimal distortion.
    • Compact Footprint: Ideal for space-constrained applications.
    • Thermal Protection: Overheat protection ensures reliable operation.
  • Additional Details:
    • Operating voltage: 7V to 12V
    • Current consumption: 60 mA
    • Packing Type: Surface Mount

You May Also Be Interested in

AMIS
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
Bosch Sensortec
Need more? Email Us
Coilcraft
Need more? Email Us
STMicroelectronics
Lowest to $4.8914
Vishay
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess