EN
  • EN
  • DE

PIC18F26J11-I/ML

Part No PIC18F26J11-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F26
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F26J11IML
Standard Package 61
Win Source Part Number 1322185-PIC18F26J11-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F26J11-I/ML CAD Model

Description

Microchip Technology's PIC18F26J11-I/ML Microcontroller

The PIC18F26J11-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is a member of the popular PIC18F family and is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core Processor: PIC
  • Program Memory Size: 64KB (32K x 16)
  • RAM Size: 3.8KB
  • Data EEPROM: 1024 bytes
  • Speed: Up to 48MHz
  • Operating Voltage: 2.0V to 3.6V
  • I/O Count: 25
  • Temperature Range: -40°C to +85°C
  • Package / Case: 28-QFN (6x6)
  • Communication Interfaces: I²C, SPI, UART

Advanced Peripherals:

The PIC18F26J11-I/ML is equipped with advanced peripherals that enhance its functionality. It includes multiple timers, comparators, PWM modules, and an array of analog features like a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels. Additionally, it supports Charge Time Measurement Unit (CTMU) for touch sensing applications, making it highly suitable for interactive devices.

Power Management:

With its power-managed modes, including nanoWatt Technology, the PIC18F26J11-I/ML excels in power efficiency. These modes allow for power conservation during idle states, which is critical for battery-operated devices that require long-term operation without frequent charging or battery replacement.

Development Support:

Microchip provides comprehensive development support for the PIC18F26J11-I/ML MCU. This includes the MPLAB® Integrated Development Environment (IDE) and a wide range of software and hardware development tools. With these resources, developers can streamline the process of writing, debugging, and deploying firmware for their applications.

Applications:

The versatility of the PIC18F26J11-I/ML makes it suitable for a diverse set of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Home appliances
  • Medical devices
  • Smart sensors
  • Consumer electronics

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess