EN
  • EN
  • DE

PIC18F2680-I/SP

Part No PIC18F2680-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000410-PIC18F2680-I/SP
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tube
Core Processor PIC
Speed 40MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.300", 7.62mm)
Ultra Librarian 3D Model Ultra Librarian PIC18F2680-I/SP CAD Model

Description

Microchip Technology PIC18F2680-I/SP Microcontroller

The PIC18F2680-I/SP from Microchip Technology is a high-performance microcontroller that is part of the popular PIC18F family, known for its enhanced features, versatility, and ease of use. Designed to operate with an enhanced flash memory, this microcontroller is optimized for industrial control systems, automotive applications, and other embedded systems that require robust operation and connectivity features.

The PIC18F2680-I/SP comes in a 28-pin SPDIP (Single In-line Package) and operates within a voltage range of 4.2V to 5.5V, making it suitable for 5V logic level systems. This microcontroller is equipped with 64KB of flash memory, providing ample space for complex programs and data storage. Additionally, it boasts 3,968 bytes of RAM and 1KB of EEPROM, which allows for easy data manipulation and retention even after power cycles.

One of the standout features of the PIC18F2680-I/SP is its advanced set of peripherals. It includes a 10-bit, up to 13-channel Analog-to-Digital Converter (ADC), which is essential for interfacing with analog sensors and inputs. There are also two Enhanced Capture/Compare/PWM (ECCP) modules for complex waveform generation, useful in motor control and other PWM applications.

Communication with other devices is facilitated by multiple serial interfaces, including a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C bus. It also has two Enhanced USART modules, providing support for RS-232, RS-485, and LIN/J2602 protocols, which are critical for automotive and industrial networks.

The device features a wide array of programmable interrupts and timers, which help in managing tasks and time-sensitive operations efficiently. The PIC18F2680-I/SP also supports Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) for improved reliability and safe operation under varying conditions.

Microchip provides comprehensive development tools for the PIC18F2680-I/SP, including software libraries, development boards, and integrated development environments like MPLAB X IDE, which help in reducing development time and accelerating product time-to-market. With its combination of performance, memory, and peripherals, the PIC18F2680-I/SP is an ideal choice for designers looking for a versatile and reliable microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess