EN
  • EN
  • DE

PIC18F24Q10T-I/SS

Part No PIC18F24Q10T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18Q, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F24
Other Names PIC18F24Q10T-I/SSTR,PIC18F24Q10T-I/SSCT,PIC18F24Q10T-I/SSDKR
Standard Package 2,100
MSL Level 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264298-PIC18F24Q10T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F24Q10T-I/SS CAD Model

Description

Microchip Technology's PIC18F24Q10T-I/SS Microcontroller

The PIC18F24Q10T-I/SS from Microchip Technology is a high-performance microcontroller unit (MCU) that offers a rich feature set suitable for a wide range of applications. This 28-pin SSOP (Shrink Small Outline Package) MCU is part of the PIC18 Q10 family, known for its intelligent analog and core independent peripherals, which are designed to reduce the system complexity and increase design flexibility.

Key Features:

  • CPU: The device is built around a high-performance 8-bit PIC microcontroller with an enhanced Mid-range architecture and a C Compiler optimized instruction set, providing efficient use of memory and execution speed.
  • Memory: It boasts 16KB of Flash memory and 512 bytes of EEPROM, which are both self-programmable under software control. Additionally, it has 2KB of RAM for data storage.
  • Intelligent Analog: The MCU includes versatile analog features such as a 10-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), multiple Comparators, and a Digital-to-Analog Converter (DAC), enabling complex analog signal processing and monitoring without additional components.
  • Core Independent Peripherals (CIPs): These peripherals can operate without CPU intervention, including Configurable Logic Cells (CLCs), Complementary Waveform Generators (CWGs), and multiple timers, which help in creating advanced control applications with minimal power consumption.
  • Communication Interfaces: The PIC18F24Q10T-I/SS supports various serial communication protocols, including I2C, SPI, and EUSART, which facilitate easy connectivity with other microcontrollers, sensors, and modules.
  • Power Management: With Power-Saving features like Idle and Doze modes, the MCU is designed for power-conscious applications requiring battery operation or energy efficiency.
  • Operating Conditions: It operates within a wide voltage range of 1.8V to 5.5V and has an extended temperature range, making it suitable for robust industrial environments.
  • Development Support: Microchip offers comprehensive development tools for the PIC18F24Q10T-I/SS, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC) for simplified configuration and code generation.

This microcontroller is an ideal choice for designers looking for a versatile and powerful MCU that can handle complex tasks with ease. Whether it's for automation systems, IoT devices, consumer electronics, or automotive applications, the PIC18F24Q10T-I/SS provides the reliability and performance expected from a leading semiconductor manufacturer like Microchip Technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,574 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess