EN
  • EN
  • DE

PSR-28299

Part No PSR-28299
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 930927-PSR-28299
HTSUS 8533.40.8070
ECCN EAR99
MSL Level 1 (Unlimited)
Standard Package 2,000 pcs
Product Status Obsolete
Package Bulk
Mfr Littelfuse Inc.
Category Circuit Protection - PTC Resettable Fuses
Ultra Librarian 3D Model Ultra Librarian PSR-28299 CAD Model

Description

The PSR-28299 is a series of high-performance, resettable fuses from Littelfuse. These Polymer PTC (Positive Temperature Coefficient) devices offer robust overcurrent protection for a wide range of applications. They are designed to limit dangerous currents during fault conditions and automatically reset once the fault is cleared and power is removed.

Applications:

  • USB port protection
  • Power supplies
  • Automotive electronics
  • Industrial control systems
  • Battery packs
  • Consumer electronics

Features:

  • Resettable overcurrent protection: Eliminates the need for fuse replacement, reducing downtime and maintenance costs.
  • Solid-state design: Provides reliable and predictable performance.
  • Fast trip time: Quickly interrupts fault currents to protect sensitive circuits.
  • Low resistance: Minimizes voltage drop and power dissipation during normal operation.
  • Compact size: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved system reliability: Protects circuits from overcurrent damage, extending the life of equipment.
  • Reduced downtime: Eliminates the need for fuse replacement, minimizing downtime.
  • Lower maintenance costs: Resettable design reduces maintenance costs.
  • Enhanced safety: Limits dangerous currents during fault conditions, improving safety.
  • Simplified design: Easy to integrate into existing designs.

Additional Details:

The specific electrical characteristics of the PSR-28299 will vary depending on the exact model within the series. Parameters such as holding current (Ih), trip current (It), trip time, and maximum voltage rating will differ. Consult the Littelfuse datasheet for the specific PSR-28299 model being used to determine these values. These PTCs operate by increasing their resistance dramatically when subjected to an overcurrent condition. Once the fault is removed and the device cools down, its resistance returns to a low level, allowing normal operation to resume. The PSR-28299 series offers a reliable and cost-effective solution for overcurrent protection in a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE 16V 5.5A RADIAL
Need more? Email Us
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE
Lowest to $5.1557
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess