EN
  • EN
  • DE

PIC18F24K40-I/SS

Part No PIC18F24K40-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SSOP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F24
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 47
Win Source Part Number 1316774-PIC18F24K40-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F24K40-I/SS CAD Model

Description

Microchip Technology's PIC18F24K40-I/SS Microcontroller

The PIC18F24K40-I/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, tailored for a variety of applications that demand low power consumption, advanced analog features, and digital communication interfaces. This versatile MCU is an ideal choice for embedded systems in automotive, industrial, appliances, and consumer electronics sectors.

Key Features

  • Core: The device is equipped with an enhanced Mid-range 8-bit core with a 16-level deep hardware stack and multiple 8x8 hardware multiply.
  • Memory: It boasts 16KB of Flash memory, 1,024 bytes of EEPROM, and 2KB of RAM, providing ample space for complex programming tasks and data storage.
  • Speed: The PIC18F24K40-I/SS operates at a maximum frequency of 64MHz with a 4x Phase Lock Loop (PLL) option, offering the speed needed for quick data processing and real-time applications.
  • Power Efficiency: Featuring Power-Managed modes including Idle, Doze, and NanoWatt XLP for extreme low power, it allows for efficient power management and longer battery life in portable devices.
  • Analog Features: It includes advanced analog capabilities such as a 12-bit Analog-to-Digital Converter (ADC) with computation, multiple Comparators, and a Digital-to-Analog Converter (DAC) for a wide range of sensor interfacing and control applications.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including SPI, I2C, EUSART, which are essential for modern embedded systems that need to communicate with other peripherals or networks.
  • Packaging: The PIC18F24K40-I/SS is available in an SSOP-28 (Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, ensuring reliability and performance in harsh environments.

Applications

The MCU's robust feature set makes it highly adaptable for a multitude of applications. It is commonly used in:

  • Automotive systems such as body control modules and sensor interfaces
  • Industrial control systems, including motor control and automation
  • Smart home devices, including IoT sensors and smart appliances
  • Consumer electronics, such as wearable technology and portable medical devices

The PIC18F24K40-I/SS from Microchip Technology is a powerful and efficient solution for designers looking to create sophisticated and power-conscious devices with robust analog and digital capabilities.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5768 $51.5360
48+ $2.1143 $101.4864
74+ $2.0482 $151.5668
101+ $1.9822 $200.2022
131+ $1.9161 $251.0091
175+ $1.7179 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess