EN
  • EN
  • DE

PIC18F2410-I/ML

Part No PIC18F2410-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F2410
Standard Package 61 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655494-PIC18F2410-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F2410-I/ML CAD Model

Description

Microchip Technology PIC18F2410-I/ML Microcontroller

The PIC18F2410-I/ML is a high-performance microcontroller from Microchip Technology, tailored for a diverse range of applications that require a blend of power efficiency, processing capabilities, and peripheral integration. This 8-bit microcontroller is based on the advanced RISC architecture, which enables it to deliver exceptional computational speed and agility, making it an ideal choice for embedded systems that demand quick response times and sophisticated control processes.

Encased in a compact 28-pin QFN (Quad Flat No-lead) package, the PIC18F2410-I/ML is designed for space-constrained applications. It comes equipped with 16 KB of flash memory, providing ample space for application code, and 768 bytes of RAM for data storage. The device operates at a wide voltage range of 2.0V to 5.5V, which allows for flexibility in power supply design and ensures compatibility with both low-power and standard-power systems.

One of the standout features of the PIC18F2410-I/ML is its rich set of integrated peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 10 input channels, which is essential for interfacing with analog sensors and converting their signals into digital values for processing. It also boasts two Enhanced Capture/Compare/PWM (ECCP) modules, which are invaluable for generating precise timing sequences, controlling motors, and managing other time-sensitive tasks.

For communication purposes, this microcontroller supports a range of serial interfaces such as SPI, I²C, and USART, making it easy to connect to other microcontrollers, sensors, and peripheral devices. Additionally, the PIC18F2410-I/ML includes a set of programmable 16-bit timers, which can be used for timing and counting applications, further enhancing its versatility.

Microchip Technology has ensured that the PIC18F2410-I/ML is not only powerful but also easy to program and debug, with support for in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features. This microcontroller is an excellent choice for designers looking for a robust, feature-rich MCU that can handle complex tasks while maintaining power efficiency in applications such as industrial control systems, automotive electronics, robotics, and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8609 $61.7481
21+ $5.6294 $118.2174
32+ $5.4534 $174.5088
44+ $5.2776 $232.2144
57+ $5.1016 $290.7912
76+ $4.5740 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess