EN
  • EN
  • DE

PIC18F16Q40-I/REB

Part No PIC18F16Q40-I/REB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 20VQFN / PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 20-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3x3)
Base Product Number PIC18F16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356585-PIC18F16Q40-I/REB
Ultra Librarian 3D Model Ultra Librarian PIC18F16Q40-I/REB CAD Model

Description

Microchip Technology's PIC18F16Q40-I/REB Microcontroller

The PIC18F16Q40-I/REB from Microchip Technology is a high-performance microcontroller unit (MCU) that is part of the PIC18 Q40 family, designed to offer versatility and reliability for a wide range of embedded applications. This 8-bit microcontroller integrates advanced features within its architecture to cater to the needs of modern electronic systems, including industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

With a robust set of peripherals, the PIC18F16Q40-I/REB is equipped with Microchip's advanced Peripheral Pin Select (PPS) functionality, which allows designers to remap digital I/O for greater flexibility in routing and layout. This feature is particularly useful in complex PCB designs where space and trace routing can be challenging.

The MCU operates at a maximum frequency of 64 MHz, providing a perfect balance between processing power and energy efficiency. Its onboard memory includes up to 16 KB of Flash memory and 2 KB of RAM, ensuring sufficient space for application code and data storage. The device also features a Data Signal Modulator (DSM) for advanced signal manipulation, which can be extremely beneficial in applications requiring complex waveform generation or modulation.

For connectivity, the PIC18F16Q40-I/REB offers various communication interfaces such as SPI, I2C, and UART, making it easy to interface with other ICs, sensors, and peripherals. Additionally, it provides 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADCC) for precise analog signal measurement and manipulation, which is essential for sensor interfacing and data acquisition tasks.

The microcontroller's robust hardware is complemented by Microchip's comprehensive software development tools, including MPLAB X IDE and MPLAB Code Configurator. These tools streamline the development process by providing an intuitive programming environment and simplifying the configuration of the device's peripherals.

Encased in a 40-pin UQFN package, the PIC18F16Q40-I/REB is designed for space-constrained applications that require a compact footprint without compromising on functionality. Its extended temperature range also ensures reliable operation across diverse environmental conditions. Whether you are developing a sophisticated control system or a simple IoT gadget, the PIC18F16Q40-I/REB offers a versatile and cost-effective solution to drive your innovation forward.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9452 $58.3560
65+ $1.5960 $103.7400
100+ $1.5462 $154.6200
135+ $1.4963 $202.0005
175+ $1.4464 $253.1200
235+ $1.2968 $304.7480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess