EN
  • EN
  • DE

PIC18F14Q41-I/SO

Part No PIC18F14Q41-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 17x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number PIC18F14
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368746-PIC18F14Q41-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F14Q41-I/SO CAD Model

Description

Microchip Technology's PIC18F14Q41-I/SO

The PIC18F14Q41-I/SO from Microchip Technology is a high-performance microcontroller unit (MCU) that combines the efficiency of the PIC18 series with advanced features to cater to a wide range of applications. This 14-pin, small-outline integrated circuit (SOIC) is packed with powerful peripherals, making it an ideal choice for automation, consumer electronics, automotive, and IoT applications.

The core of the PIC18F14Q41-I/SO operates at speeds up to 64 MHz, providing robust processing capabilities for complex tasks. It features a 16 KB of Flash memory and 2 KB of SRAM, offering ample space for application code and data storage. Additionally, the device includes 256 bytes of data EEPROM, which is useful for storing non-volatile data that must be retained during power cycles.

One of the standout features of this MCU is its versatile set of peripherals. It includes a 12-bit Analog-to-Digital Converter with Computation (ADCC) for precise sensor readings and analog signal processing. The device also boasts multiple communication interfaces, including I2C, SPI, and UART, allowing for easy integration into various systems and facilitating communication with other devices.

The PIC18F14Q41-I/SO supports a range of core-independent peripherals (CIPs) that offload tasks from the CPU, enhancing system efficiency and reducing power consumption. These peripherals include Configurable Logic Cells (CLCs), Complementary Waveform Generator (CWG), and Multiple-output Capture Compare PWM (MCCP) modules, which simplify the design of complex control systems.

Safety and reliability are also paramount in this MCU, as it features Power-on Reset (POR), Brown-out Reset (BOR), and Windowed Watchdog Timer (WWDT) to ensure stable operation under varying power conditions. The device is also equipped with a Peripheral Pin Select (PPS) feature, which allows flexible pin mapping and aids in layout optimization on printed circuit boards.

In summary, the PIC18F14Q41-I/SO is a feature-rich and adaptable microcontroller that offers a perfect blend of performance, memory, and peripherals, tailored to meet the demands of modern embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1588 $52.1460
110+ $0.9509 $104.5990
165+ $0.9211 $151.9815
225+ $0.8914 $200.5650
295+ $0.8617 $254.2015
390+ $0.7726 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess