Product Overview: SN75C3222PW by Texas Instruments
The SN75C3222PW is a robust, dual-line serial port transceiver from Texas Instruments, designed to meet the interface requirements for TIA/EIA-232-F and provide a reliable solution for applications in industrial and commercial communication systems. This integrated circuit is specifically crafted to convert TTL or CMOS logic levels to TIA/EIA-232-F levels and vice versa, making it an ideal choice for facilitating communication between low-voltage digital logic circuitry and serial-port hardware.
Key Features
- Interface Type: The device is compliant with TIA/EIA-232-F standards, ensuring compatibility with serial port communication protocols.
- Number of Drivers/Receivers: It features two drivers and two receivers, allowing full-duplex communication.
- Supply Voltage: The SN75C3222PW operates at a supply voltage range of 3 V to 5.5 V, making it versatile for various logic-level interfaces.
- Low Power Consumption: Designed for low-power operation, it is suitable for battery-powered and portable applications.
- High Data Rate: It supports data rates up to 250 kbps, enabling efficient data transfer for a wide range of applications.
- Electrostatic Discharge Protection: The device includes ESD protection exceeding JESD 22, ensuring robustness and reliability in harsh environments.
- Temperature Range: The operating temperature range is from -40°C to 85°C, suitable for industrial applications.
Package and Quality
The SN75C3222PW comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is compact and suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards, ensuring performance and durability in a wide range of operating conditions.
Applications
With its versatile features, the SN75C3222PW is well-suited for a variety of applications, including:
- Point-of-sale terminals
- Telecommunications equipment
- Data acquisition systems
- Industrial control systems
- Computer peripheral interfacing
This Texas Instruments transceiver is a reliable solution for designers seeking to integrate serial port communication capabilities into their systems with minimal power consumption and maximum protection against electrical disturbances.