EN
  • EN
  • DE

PIC18F14K22-I/P

Part No PIC18F14K22-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 17
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-PDIP
Win Source Part Number 037349-PIC18F14K22-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC18F14K22-I/P CAD Model

Description

Microchip Technology's PIC18F14K22-I/P Microcontroller

The PIC18F14K22-I/P is a high-performance microcontroller from Microchip Technology, designed to offer both power efficiency and versatility for a range of applications. This device is part of the popular PIC18F family, which is well-regarded for its enhanced features, including extended instruction set and optimized speed performance.

This microcontroller comes in a 20-pin PDIP (Plastic Dual In-line Package) form factor, making it suitable for prototyping on breadboards and through-hole PCB designs. It operates with a standard voltage range of 1.8V to 5.5V, allowing for flexibility in both low-power and standard power applications.

At the core of the PIC18F14K22-I/P is a powerful 8-bit processor with a maximum speed of 64 MHz (16 MIPS) when using an external oscillator. It boasts 16KB of flash memory for program storage, 768 bytes of EEPROM for data storage, and 1024 bytes of RAM for efficient data handling. This combination provides ample space and speed for complex programs and data-intensive operations.

One of the standout features of this microcontroller is its rich set of peripherals. It includes:

  • 25 I/O pins for versatile interfacing with external components
  • Analog-to-digital converters (ADC) with up to 10-bit resolution for precise analog input readings
  • Multiple PWM outputs for motor control and LED dimming applications
  • Communication interfaces such as SPI, I2C, and EUSART for serial communication with other devices
  • Two comparators for hardware-based signal comparison

For developers concerned with power conservation, the PIC18F14K22-I/P offers multiple power-managing features. These include power-saving modes like Sleep and Idle, as well as an on-chip watchdog timer to ensure reliable operation even in the event of software anomalies.

The device is also supported by Microchip's MPLAB development environment, which provides a comprehensive suite of tools for programming and debugging. This ensures that developers can streamline their design process from prototype to production.

In summary, the PIC18F14K22-I/P is a robust and feature-rich microcontroller that is ideal for embedded system designers looking for a balance between performance and power efficiency in their applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4381 $53.2572
28+ $3.6416 $101.9648
43+ $3.5278 $151.6954
59+ $3.4140 $201.4260
76+ $3.3002 $250.8152
102+ $2.9588 $301.7976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess