EN
  • EN
  • DE

PIC16LF877A-I/L

Part No PIC16LF877A-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44PLCC / MCU 8-bit PIC RISC 14.3KB Flash 2.5V/3.3V/5V 44-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 792062-PIC16LF877A-I/L
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF877
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LF877A-I/L CAD Model

Description

Microchip Technology's PIC16LF877A-I/L Microcontroller

The PIC16LF877A-I/L is a versatile 8-bit microcontroller from Microchip Technology, designed to support a wide range of applications with its robust feature set. It operates at a lower voltage range of 2.0-5.5V, making it ideal for low-power applications. This microcontroller is part of the popular PIC16 family, known for their ease of use and reliability.

One of the standout features of the PIC16LF877A-I/L is its 14KB of flash memory, which provides ample space for application code storage. It also boasts 368 bytes of EEPROM for data that needs to be retained during power cycles, such as configuration settings. With 256 bytes of RAM, it can handle complex operations and multitasking.

The device includes a 10-bit analog-to-digital converter (ADC) with up to 8 channels, allowing it to interface with a variety of sensors and perform analog signal processing. This ADC feature is crucial for applications that require precise measurement and monitoring, such as in the industrial and medical fields.

Connectivity is also a strength of the PIC16LF877A-I/L, featuring a serial communication interface that supports USART, SPI, and I²C protocols. This makes it easy to communicate with other microcontrollers, peripherals, and various devices, enabling complex and interactive systems.

For timing and control applications, the microcontroller includes two capture/compare/PWM modules and a synchronous serial port (SSP) with an SPI and I²C bus capability. These features are essential for motor control, lighting control, and other applications requiring precise timing and pulse generation.

The PIC16LF877A-I/L also offers a watchdog timer, power-on reset, and brown-out reset, which ensure reliable operation under varying power conditions and can protect the device from unexpected power fluctuations.

With its 40-pin PDIP package, the microcontroller is easy to integrate into both prototyping breadboards and final product designs. Whether for educational purposes, hobby projects, or commercial products, the PIC16LF877A-I/L is a solid choice for designers looking for a microcontroller that balances performance, power consumption, and versatility.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $100.6802 $100.6802
2+ $97.5340 $195.0680
3+ $94.3878 $283.1634
4+ $91.2415 $364.9660
5+ $81.8029 $409.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess