Microchip Technology's PIC16LF877-04I/L Microcontroller
The PIC16LF877-04I/L is a powerful 8-bit microcontroller from Microchip Technology, designed to support a wide range of applications with its robust feature set. This microcontroller is part of the popular PIC16 family, known for their ease of use, reliability, and cost-effectiveness. The PIC16LF877-04I/L is particularly suitable for automation, control systems, and smart devices that require efficient operation at lower power voltages.
Key Features
- High-Performance RISC CPU: Features only 35 single-word instructions to learn, with a CISC architecture that delivers the performance of an advanced RISC.
- Memory: Comes with 14KB of program memory, 368 bytes of data RAM, and 256 bytes of EEPROM data memory, allowing for flexible data storage and management.
- I/O Ports: Boasts 33 dedicated input/output pins, providing ample interface options for peripheral devices.
- Timers: Includes three flexible timers/counters with various modes, which can be used for timing operations or as counters.
- 10-bit Analog-to-Digital Converter: Features a 10-bit A/D converter with up to 14 channels, enabling the microcontroller to interface with analog sensors and devices.
- Serial Communication: Supports various serial communication protocols including USART, SPI, and I²C, offering versatility in communication with other devices.
- Low-Power Consumption: Designed for low-power operation, it is ideal for battery-powered and portable applications where power efficiency is crucial.
- Operating Voltage: Operates at a voltage range of 2.0V to 5.5V, allowing for flexibility in different power environments.
- Speed: The microcontroller operates at a speed of 4 MHz, balancing power consumption with processing capability.
- Temperature Range: Capable of operating over an industrial temperature range, making it robust for various environmental conditions.
Applications
The PIC16LF877-04I/L microcontroller is versatile enough to be used in a variety of applications, such as:
- Industrial control systems
- Automotive applications
- Home appliances
- Medical devices
- Consumer electronics
- Embedded systems
With its rich set of features and capabilities, the PIC16LF877-04I/L from Microchip Technology is an excellent choice for designers looking for a robust, low-power, and flexible microcontroller solution.