EN
  • EN
  • DE

PIC16LF876A-I/SS

Part No PIC16LF876A-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 045870-PIC16LF876A-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF876A-I/SS CAD Model

Description

Product Overview: PIC16LF876A-I/SS

The PIC16LF876A-I/SS from Microchip Technology is a versatile and powerful 8-bit microcontroller that offers a perfect balance between performance and cost, making it an ideal choice for a wide array of embedded applications. This microcontroller is part of the renowned PIC family and is designed to handle complex tasks with efficiency while maintaining a low power consumption.

Key Features

  • Core: The PIC16LF876A-I/SS features a high-performance RISC CPU, which provides a rich instruction set and versatile addressing modes to facilitate system design and optimization.
  • Flash Memory: It comes with 14KB of flash memory, which provides ample space for application code and data storage, and ensures long-term reliability with high endurance and data retention.
  • EEPROM: With 256 bytes of EEPROM, this microcontroller offers easy data storage without the need for additional external memory components.
  • RAM: 368 bytes of RAM are available for variable storage and efficient data handling.
  • I/O Pins: The device includes 22 programmable I/O pins, allowing for flexible interfacing with a wide range of peripherals and sensors.
  • Communication Peripherals: Integrated communication modules include USART, SPI, and I²C, supporting serial communication with other devices and enabling complex multi-device systems.
  • Timers: Multiple timers are available, including a watchdog timer for system reliability and three additional timers for event counting and pulse width modulation.
  • Analog Features: It boasts a 10-bit, 5-channel analog-to-digital converter for interfacing with analog sensors and inputs, enhancing the applicability in control and monitoring systems.
  • Power Management: The PIC16LF876A-I/SS operates at a voltage range of 2.0-5.5V, making it suitable for low-power and battery-operated applications. Its power-saving modes further extend battery life.

Package and Quality

The microcontroller is packaged in a 28-pin SSOP (Shrink Small Outline Package), which is known for its compact footprint and suitability for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. Furthermore, Microchip's commitment to quality means that this microcontroller is produced to the highest standards, ensuring consistent and dependable operation throughout its lifecycle.

Whether you are developing consumer electronics, automotive systems, or industrial controls, the PIC16LF876A-I/SS from Microchip Technology provides the features and reliability you need to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7720 $63.0880
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7279 $258.0138
29+ $10.5147 $304.9263
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess