EN
  • EN
  • DE

PIC16LF876A-I/SP

Part No PIC16LF876A-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SDIP / MCU 8-bit PIC RISC 14KB Flash 2.5V/3.3V/5V 28-Pin SPDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 792059-PIC16LF876A-I/SP
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF876
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC16LF876A-I/SP CAD Model

Description

Product Overview: PIC16LF876A-I/SP

The PIC16LF876A-I/SP is a versatile 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring low power consumption and high performance. This MCU is part of Microchip's extensive PIC16 family, renowned for their ease of use and advanced features. The PIC16LF876A-I/SP operates at a voltage range of 2.0V to 5.5V, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features:

  • CPU: High-performance RISC CPU with only 35 single-word instructions to learn, ensuring fast development and quick time to market for your projects.
  • Memory: Equipped with 14KB of flash program memory, 368 bytes of RAM, and 256 bytes of EEPROM data memory, it provides ample space for complex applications.
  • I/O and Peripherals: Offers 22 I/O pins, two capture/compare/PWM functions, and up to two comparators, enhancing its versatility in control applications.
  • Communication: Integrated with a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C bus, along with a USART module for serial communication, making it well-suited for interfacing with various peripherals and devices.
  • Analog Features: Comes with 10-bit, up to 8-channel Analog-to-Digital Converter (ADC), allowing for precise analog signal measurement and conversion.
  • Timers: Features two 8-bit timers and one 16-bit timer, which are essential for timing and control operations.
  • Power-Saving Modes: Includes multiple power-saving modes such as Idle and Power-down modes, which significantly reduce power consumption during periods of inactivity.

Applications:

The PIC16LF876A-I/SP is highly suited for a wide range of applications, including industrial automation, automotive systems, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set enables developers to implement complex algorithms and functionalities in compact and efficient designs.

Package and Quality:

Encased in a 28-pin SPDIP (Plastic Dual In-line Package), the PIC16LF876A-I/SP is designed for through-hole mounting, providing a reliable and sturdy connection for various PCB designs. Microchip Technology ensures high quality and reliability of their products, making the PIC16LF876A-I/SP a trusted choice for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess