EN
  • EN
  • DE

PIC16LF723-I/SS

Part No PIC16LF723-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 210095-PIC16LF723-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF723-I/SS CAD Model

Description

The PIC16LF723-I/SS is a versatile and powerful microcontroller produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the PIC16F family of microcontrollers, which are well-known for their robust performance and flexibility in various applications.

Key Features

  • CPU: The device features a high-performance RISC CPU, which ensures efficient processing and quick response times, making it suitable for a wide range of embedded applications.
  • Memory: It comes with 7 KB of flash program memory, 256 bytes of EEPROM data memory, and 368 bytes of RAM, providing ample space for complex programs and data storage.
  • I/O Ports: The microcontroller offers up to 25 I/O pins, which can be configured for various peripherals and functions, including digital I/O, analog inputs, PWM outputs, and more.
  • Analog-to-Digital Converter: It includes a 14-channel, 10-bit analog-to-digital converter, which allows for precise measurement of analog signals, crucial for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers are available, including an 8-bit timer, two 16-bit timers, and a Watchdog Timer, providing a range of timing and counting capabilities.
  • Communication Peripherals: The device supports various communication protocols, such as I2C, SPI, and USART, enabling it to communicate with other microcontrollers, sensors, and peripherals.
  • Power Efficiency: Operating in the low-power LF range, the PIC16LF723-I/SS is optimized for power-sensitive applications, with features like Power-Saving Sleep mode.
  • Temperature Range: The microcontroller operates over an industrial temperature range, making it reliable in extreme conditions.
  • Package: It is available in a 28-lead SSOP package, which is compact and suitable for space-constrained applications.

Applications

The PIC16LF723-I/SS is ideal for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and medical devices. Its combination of processing power, memory capacity, and peripheral integration makes it a go-to choice for designers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4051 $50.4306
15+ $6.8965 $103.4475
23+ $6.6810 $153.6630
31+ $6.4655 $200.4305
40+ $6.2500 $250.0000
54+ $5.6034 $302.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess