EN
  • EN
  • DE

RN5RY371A-TR

Part No RN5RY371A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297601-RN5RY371A-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5RY371A-TR CAD Model

Description

The RN5RY371A-TR is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This is crucial for preventing malfunctions in microprocessor-based systems and ensuring data integrity. The 'TR' suffix generally indicates that the component is packaged on Tape and Reel for automated assembly.

Applications:

  • Microprocessor Reset Circuits: Provides a reliable reset signal for microprocessors during power-up or brown-out conditions.
  • Battery Monitoring: Detects low battery voltage and initiates shutdown procedures to prevent deep discharge.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alarm signal if the voltage deviates from the specified range.
  • Data Protection: Prevents data corruption by triggering a reset or shutdown when the voltage is unstable.
  • System Supervision: Provides a watchdog function to monitor the health of the system and trigger a reset if the system becomes unresponsive.

Features:

  • Precise Detection Voltage: Accurately monitors the voltage level and triggers the reset signal at the specified threshold.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Hysteresis: Prevents oscillations near the detection threshold.
  • Open Drain Output: Allows for flexible interfacing with different logic levels.
  • Small Package Size: Suitable for space-constrained applications.

Benefits:

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage drops.
  • Extended Battery Life: Low supply current helps maximize battery runtime in portable devices.
  • Enhanced Data Integrity: Protects data from corruption during power fluctuations.
  • Simplified System Design: Provides a reliable and easy-to-use voltage monitoring solution.
  • Robust Performance: Hysteresis ensures stable operation in noisy environments.

The RN5RY371A-TR typically requires a pull-up resistor on the output pin. The value of the pull-up resistor should be chosen based on the logic level of the connected circuit. Refer to the official Ricoh datasheet for specific recommendations and application guidelines. This voltage detector is a critical component for ensuring the reliable and stable operation of microprocessor-based systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Lowest to $2.8702
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess