EN
  • EN
  • DE

PIC16LF722A-I/SP

Part No PIC16LF722A-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1238120-PIC16LF722A-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16LF722A
Introduction Date April 08, 2010
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian PIC16LF722A-I/SP CAD Model

Description

Product Overview: PIC16LF722A-I/SP

The PIC16LF722A-I/SP is a high-performance, 8-bit microcontroller from the esteemed manufacturer, Microchip Technology. This device is a member of Microchip's extensive PIC16F family, known for its versatility and reliability in a wide array of applications. The PIC16LF722A-I/SP is designed to provide an optimal solution for low power, high-efficiency embedded systems.

Key Features

  • CPU: The microcontroller operates with a baseline architecture, featuring a single-cycle instruction execution (excluding program branches which take two cycles), allowing for efficient use of program memory and a fast instruction throughput.
  • Memory: It is equipped with 3.5KB of flash program memory, 128 bytes of EEPROM data memory, and 256 bytes of RAM, offering ample space for application code and data storage.
  • Peripherals: The device includes a variety of integrated peripherals, such as two PWM modules, a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, and two comparators, enhancing its capability to handle complex tasks.
  • Communication: It supports serial communication with a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or 2-wire Inter-Integrated Circuit (I²C™) and an EUSART module providing serial communication capabilities, including RS-232, RS-485, and LIN.
  • Timers: The PIC16LF722A-I/SP includes three timers: one 8-bit timer, and two 16-bit timers, which can be used for various timing and counting functions.
  • Power Management: The microcontroller features Power-Saving Sleep mode, Idle mode, and wide operating voltage range (2.0V to 5.5V), making it suitable for battery-powered and portable applications.
  • Package: It comes in a 28-pin SPDIP (Single in-line Package) package, which is convenient for prototyping and can be easily adapted for PCB designs.

Applications

The PIC16LF722A-I/SP is ideal for applications that require a combination of performance, low power consumption, and flexible I/O options. It can be used in various sectors, including industrial automation, consumer electronics, automotive systems, and medical devices. Its robust feature set makes it suitable for tasks such as sensor interfacing, motor control, data acquisition, and communication protocol handling.

Overall, the PIC16LF722A-I/SP microcontroller from Microchip Technology is a powerful and cost-effective solution for designers looking to develop advanced and energy-efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3728 $59.3200
60+ $1.9469 $116.8140
92+ $1.8861 $173.5212
127+ $1.8253 $231.8131
164+ $1.7644 $289.3616
220+ $1.5819 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess